EN
  • EN
  • DE

NCP3901FCCT1G

Part No NCP3901FCCT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 2:1 28WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side or Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0V ~ 5.5V
Voltage - Supply (Vcc/Vdd) 0V ~ 28V
Current - Output (Maximum) 3A
Rds On (Typ) 50mOhm
Input Type Differential
Features Status Flag
Fault Protection Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-UFBGA, WLCSP
Supplier Device Package 28-WLCSP
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807406-NCP3901FCCT1G
Ultra Librarian 3D Model Ultra Librarian NCP3901FCCT1G CAD Model

Description

ON Semiconductor NCP3901FCCT1G Product Overview

The NCP3901FCCT1G is a high-performance, integrated circuit designed by ON Semiconductor, catering to the demanding needs of power management applications. This versatile IC is engineered to provide a reliable and efficient solution for a wide range of electronic devices, ensuring optimal performance and longevity.

Key Features

  • High Efficiency: The NCP3901FCCT1G is built to maximize power efficiency, which is crucial for battery-operated devices, reducing energy consumption and heat generation.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, making it an ideal choice for portable and wearable electronics.
  • Voltage Regulation: The device ensures stable voltage supply to sensitive components, maintaining consistent performance and preventing damage due to voltage fluctuations.
  • Thermal Protection: Equipped with thermal shutdown features, the NCP3901FCCT1G protects itself and the surrounding components from overheating, enhancing system reliability.
  • Low Quiescent Current: It boasts a low quiescent current that minimizes standby power consumption, extending the battery life of the end product.

Applications

The NCP3901FCCT1G is well-suited for a variety of applications where efficient power management is essential. These include, but are not limited to:

  • Portable electronic devices such as smartphones, tablets, and laptops
  • Wearable technology like smartwatches and fitness trackers
  • Medical devices requiring precise and reliable power supply
  • Industrial and automotive systems where robust power management is necessary

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the NCP3901FCCT1G is no exception. Manufactured with the highest standards, this IC is designed to meet the rigorous demands of modern electronic systems. Customers can expect a product that not only performs exceptionally but also withstands the test of time.

In summary, the NCP3901FCCT1G from ON Semiconductor is a top-tier power management solution that offers a blend of efficiency, compactness, and reliability, making it an excellent choice for designers and engineers looking to enhance their electronic products.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess