EN
  • EN
  • DE

NCP380HSN10AAT1G

Part No NCP380HSN10AAT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC CURRENT LIMIT SWITCH 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 5-TSOP
Win Source Part Number 1082109-NCP380HSN10AAT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP380HSN10AAT1G CAD Model

Description

ON Semiconductor NCP380HSN10AAT1G Overview

The ON Semiconductor NCP380HSN10AAT1G is a high-performance current limiting protection device designed to protect systems and USB ports from excessive current that can cause damage. This compact and efficient component is ideal for a range of applications, including portable devices, where safeguarding the power lines from overcurrent situations is crucial.

Key Features

  • Current Limiting: The NCP380HSN10AAT1G offers a fixed current limit of 1.0 A, providing a robust defense against overcurrent conditions.
  • Fast Response Time: With a rapid response to fault conditions, this device quickly reacts to overcurrent events, helping to prevent damage to the system.
  • Low RDS(on): The low on-resistance of the internal MOSFET ensures minimal voltage drop and power dissipation, enhancing overall efficiency.
  • Thermal Shutdown: The built-in thermal shutdown feature adds an extra layer of protection by turning off the output when the device temperature exceeds safe operating limits.
  • Reverse Bias Protection: Protection is also provided against reverse biasing, which can potentially harm the power supply and connected devices.
  • Compact Package: Encased in a space-saving TSOP−6 package, the NCP380HSN10AAT1G is suitable for high-density PCB designs.

Applications

The NCP380HSN10AAT1G is versatile and can be used in a variety of applications where USB power line protection is needed. This includes but is not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Units
  • Digital Cameras
  • Other USB Peripheral Devices

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the NCP380HSN10AAT1G is no exception. It is manufactured to high standards, ensuring reliable performance and longevity in the field. This current limiting device is a testament to ON Semiconductor's dedication to providing components that meet the rigorous demands of modern electronic systems.

Whether you're designing a new portable gadget or upgrading existing equipment, the NCP380HSN10AAT1G from ON Semiconductor is a solid choice for USB power line protection, offering both safety and efficiency in a compact form factor.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4033 $58.4785
310+ $0.3774 $116.9940
480+ $0.3644 $174.9120
685+ $0.3383 $231.7355
890+ $0.3254 $289.6060
1,110+ $0.3123 $346.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,740 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess