EN
  • EN
  • DE

NCP374MU075TXG

Part No NCP374MU075TXG
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description IC CTLR OVP POS/NEG 30V 12TLLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 12-TLLGA (4x4)
Win Source Part Number 045155-NCP374MU075TXG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP374MU075TXG CAD Model

Description

Introducing the NCP374MU075TXG from ON Semiconductor

ON Semiconductor's NCP374MU075TXG is a highly integrated, high-performance solution designed for a wide range of applications that demand reliable power management. This overvoltage protection device is essential for safeguarding sensitive electronic components against harmful voltage fluctuations and transients that can occur in consumer, computing, and industrial environments.

Key Features and Benefits

  • Overvoltage Protection: The NCP374MU075TXG offers robust overvoltage protection, ensuring that devices are shielded from voltage spikes that can cause permanent damage or affect performance.
  • High Accuracy: With precise overvoltage lockout (OVLO) settings, the device guarantees accurate detection and response to overvoltage conditions, maintaining the integrity of the system.
  • Low Quiescent Current: Designed for efficiency, this component boasts a low quiescent current, which reduces power consumption and extends battery life in portable applications.
  • Thermal Shutdown: The built-in thermal shutdown feature provides an additional layer of protection by disabling the output when the junction temperature exceeds safe operating limits.
  • Compact Package: The NCP374MU075TXG comes in a space-saving, ultra-small μDFN-4 package, making it an ideal choice for compact and high-density circuit designs.

Applications

The NCP374MU075TXG is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • GPS and Navigation Systems
  • Set-Top Boxes and Digital TVs
  • Networking and Telecommunication Equipment

Technical Specifications

The device operates over a wide input voltage range and features a fixed OVLO threshold, making it suitable for use in systems with specific voltage requirements. The NCP374MU075TXG also offers active high enable input, allowing for seamless integration into existing designs.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP374MU075TXG is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that your products are safe and durable.

Choose the NCP374MU075TXG for your next project and give your devices the protection they need against the unpredictable nature of electrical power. With ON Semiconductor's expertise and innovation, you can design with confidence and achieve optimal performance in your electronic applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3243 $59.5935
110+ $1.0866 $119.5260
165+ $1.0527 $173.6955
230+ $1.0187 $234.3010
295+ $0.9848 $290.5160
395+ $0.8829 $348.7455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess