EN
  • EN
  • DE

NCP3712ASNT1G

Part No NCP3712ASNT1G
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description IC SWITCH OVP HIGH SIDE SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 1082108-NCP3712ASNT1G
Case / Package SC-74
Mounting SMD (SMT)
Applications General Purpose
Number of Circuits 1
Technology Mixed Technology
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Circuit Protection
Ultra Librarian 3D Model Ultra Librarian NCP3712ASNT1G CAD Model

Description

ON Semiconductor NCP3712ASNT1G Overview

The NCP3712ASNT1G is a high-performance, low-dropout voltage regulator designed and manufactured by ON Semiconductor. This precision device is engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications where voltage regulation is critical.

Key Features

  • Output Voltage: The NCP3712ASNT1G provides a fixed output voltage, ensuring a consistent and stable power supply to sensitive electronic components.
  • High Accuracy: With its precise voltage regulation, the device maintains tight control over output voltage, thereby protecting downstream components from voltage fluctuations.
  • Low Dropout: The low dropout feature of this regulator means it can operate effectively even when the input voltage is very close to the output voltage, which is beneficial for battery-operated devices where maximizing the use of available power is crucial.
  • Thermal Protection: The built-in thermal protection safeguards the device from overheating, ensuring long-term reliability and performance.
  • Current Limiting: Its current limiting capability prevents damage to the regulator and the load in the event of a fault condition or an overload.
  • Small Footprint: The NCP3712ASNT1G comes in a compact package, making it suitable for space-constrained applications.

Applications

The versatility of the NCP3712ASNT1G allows it to be used in a variety of electronic devices and systems. Common applications include:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Consumer electronics
  • Telecommunication equipment
  • Automotive systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP3712ASNT1G is no exception. It is built to meet the highest industry standards, ensuring both robustness and longevity for the end-user. Whether for commercial or industrial use, this voltage regulator is designed to perform consistently under a wide range of environmental and operational conditions.

In summary, the NCP3712ASNT1G from ON Semiconductor is a reliable and efficient solution for applications requiring precise voltage regulation. It combines performance, versatility, and a compact form factor to meet the needs of today's sophisticated electronic systems.

You May Also Be Interested in

Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess