EN
  • EN
  • DE

NCP347MTAETBG

Part No NCP347MTAETBG
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description IC OVERVOLTAGE PROT CTRLR 10WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Clamping 7V
Technology Mixed Technology
Number of Circuits 3
Applications General Purpose
Mounting SMD (SMT)
Case / Package 10-WDFN (2.5x2)
Win Source Part Number 059999-NCP347MTAETBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP347MTAETBG CAD Model

Description

ON Semiconductor NCP347MTAETBG Overvoltage Protection Controller

The NCP347MTAETBG is a cutting-edge overvoltage protection controller designed by ON Semiconductor to provide a robust solution for safeguarding sensitive electronics from harmful voltage spikes and surges. This advanced component is engineered to protect low-voltage systems by disconnecting the supply from its load when the input voltage exceeds the overvoltage threshold.

With its compact DFN-6 package, the NCP347MTAETBG is optimized for space-constrained applications, ensuring that even the most compact devices can benefit from its protective features without compromising on design real estate. The device is particularly suitable for portable applications, where size and efficiency are paramount.

One of the key features of the NCP347MTAETBG is its fast response time. The controller is capable of responding to overvoltage events in a matter of nanoseconds, thereby providing immediate protection to downstream components. This rapid response is critical in preventing damage to sensitive circuitry that can be caused by transient voltage spikes.

The NCP347MTAETBG also offers a low quiescent current, which is essential for battery-powered devices. By minimizing power consumption when in standby mode, the controller helps to extend battery life, making it an excellent choice for mobile phones, tablets, and other portable electronics that require efficient power management.

Additionally, this overvoltage protection controller is equipped with an overtemperature protection feature that ensures the device operates within safe temperature ranges, further enhancing the reliability and longevity of the product it is designed to protect.

Integrating the NCP347MTAETBG into your design is made simpler with its user-friendly interface, which includes an enable input that allows for easy control over the protection function. This feature provides designers with the flexibility to incorporate the controller into a wide range of applications and systems.

In summary, the NCP347MTAETBG from ON Semiconductor is an indispensable component for any design requiring reliable overvoltage protection. Its combination of fast response time, low power consumption, compact size, and thermal protection makes it an ideal choice for safeguarding the next generation of electronic devices.

You May Also Be Interested in

Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7244 $50.7080
170+ $0.5944 $101.0480
265+ $0.5758 $152.5870
360+ $0.5572 $200.5920
465+ $0.5386 $250.4490
625+ $0.4829 $301.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,255 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess