EN
  • EN
  • DE

NCP3065D2SLDGEVB

Part No NCP3065D2SLDGEVB
Manufacturer ON Semiconductor
Catalog Board Mount LED Drivers
Description EVAL BOARD FOR NCP3065D2SLDG / Power Management Development Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Output Current per Channel 350mA
Outputs and Type 1, Non-Isolated
Voltage - Output 7 V ~ 23 V
Voltage - Input 8 V ~ 25 V
Supplied Contents Board(s)
Utilized IC / Part NCP3065
Win Source Part Number 790592-NCP3065D2SLDGEVB
Popularity Medium
Supply and Demand Status Limited
Family Name NCP3065
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NCP3065D2SLDGEVB CAD Model

Description

The ON Semiconductor NCP3065D2SLDGEVB Evaluation Board is a versatile platform designed for testing and evaluating the capabilities of the NCP3065 Buck/Boost/Inverting Switching Regulator. This evaluation board serves as an exemplary tool for engineers and designers to explore the functionalities and performance of the NCP3065 regulator in various circuit configurations.

Key Features

  • Versatile Voltage Options: The NCP3065D2SLDGEVB can be configured to operate in Buck, Boost, or Inverting modes, providing a wide range of output voltage options suitable for diverse applications.
  • Adjustable Output: Users can adjust the output voltage and current through external components, allowing for fine-tuning to meet specific design requirements.
  • High Efficiency: The NCP3065 regulator is designed for high efficiency, which is critical for battery-operated devices and energy-sensitive applications.
  • Thermal Protection: The board includes built-in thermal shutdown and current limit features, ensuring safe operation and protection of the regulator and connected components.
  • Compact Design: The evaluation board's small footprint allows for easy integration into existing or prototype systems without significant space constraints.

Applications

The NCP3065D2SLDGEVB is suited for a variety of applications, including, but not limited to, portable power, LED drivers, battery chargers, and regulated power supplies. Its flexibility makes it an ideal choice for both experimentation and final product development in power management solutions.

Technical Specifications

The evaluation board supports input voltages ranging from 3V to 40V and offers an adjustable output voltage that can be set through external resistors. It is capable of delivering up to 1.5A of output current, depending on the mode of operation and external components used.

Design Support

ON Semiconductor provides comprehensive design support for the NCP3065D2SLDGEVB, including detailed datasheets, application notes, and reference designs. This ensures that designers can fully leverage the capabilities of the evaluation board and the NCP3065 regulator for their specific needs.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess