EN
  • EN
  • DE

NCP302040MNTWG

Part No NCP302040MNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER P-CHAN 2:1 31PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 9V ~ 15V
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 31-PowerWFQFN
Case / Package 31-PQFN (5x5)
Family Name NCP302040
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886950-NCP302040MNTWG
Ultra Librarian 3D Model Ultra Librarian NCP302040MNTWG CAD Model

Description

ON Semiconductor NCP302040MNTWG Overview

The NCP302040MNTWG is a high-performance, integrated power solution from ON Semiconductor. It is designed to meet the rigorous demands of power management within electronic systems, offering exceptional efficiency, thermal performance, and reliability. This product is an ideal choice for a wide range of applications, including computing, networking, and telecommunications, as well as industrial and automotive systems.

Key Features

  • High-Efficiency MOSFETs: The device includes optimized high-side and low-side MOSFETs that provide excellent power efficiency, reducing heat generation and improving system performance.
  • Compact Design: The NCP302040MNTWG comes in a compact, space-saving package, making it suitable for use in systems where space is at a premium.
  • Integrated Driver: It features an integrated driver that simplifies design and reduces external component count, offering a more streamlined solution for power management.
  • Thermal Protection: With built-in thermal shutdown, the device ensures protection against overheating, enhancing system safety and longevity.
  • Wide Input Voltage Range: The product supports a broad input voltage range, accommodating various power sources and ensuring flexibility in system design.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to balance between efficiency and component size.

Applications

The versatility of the NCP302040MNTWG makes it suitable for a variety of applications. In the realm of computing, it can be used in servers, desktops, and laptops. For networking and telecommunications, it powers routers, switches, and base stations. Industrial applications include automation systems, power supplies, and motor control. Additionally, it is suitable for automotive applications, such as infotainment systems and advanced driver-assistance systems (ADAS).

Conclusion

ON Semiconductor's NCP302040MNTWG is a robust, efficient, and versatile power management solution that addresses the needs of modern electronic systems. Its integration of driver and MOSFETs, combined with its compact form factor and comprehensive protection features, make it an excellent choice for designers looking to optimize their power management strategy with a reliable and high-performing component.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0300 $61.8000
140+ $0.8452 $118.3280
215+ $0.8187 $176.0205
295+ $0.7923 $233.7285
380+ $0.7659 $291.0420
505+ $0.6867 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess