EN
  • EN
  • DE

NCP302035MNTWG

Part No NCP302035MNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER P-CHAN 2:1 31PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 9V ~ 15V
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 31-PowerWFQFN
Case / Package 31-PQFN (5x5)
Family Name NCP302035
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886949-NCP302035MNTWG
Ultra Librarian 3D Model Ultra Librarian NCP302035MNTWG CAD Model

Description

The NCP302035MNTWG is a high-performance, integrated circuit designed and manufactured by ON Semiconductor. This device is a compact, efficient, and reliable solution tailored for power management applications. It is part of ON Semiconductor's portfolio of power management products, known for their quality and performance in various electronic devices.

Key Features

  • High Efficiency: The NCP302035MNTWG is designed to optimize power usage, making it ideal for energy-sensitive applications. It ensures minimal power loss during operation, which is crucial for extending battery life in portable devices.
  • Compact Size: With its small footprint, this product is perfect for space-constrained applications. It allows designers to minimize the size of their power management solutions without compromising on performance.
  • Thermal Performance: The device is engineered to operate within a wide temperature range, ensuring reliability and performance even under challenging thermal conditions.
  • Voltage Regulation: It provides precise voltage regulation, which is essential for the stability and longevity of sensitive electronic components.
  • Low Standby Current: The NCP302035MNTWG is designed to have a low standby current, making it an excellent choice for battery-powered applications where power conservation is critical.

Applications

The NCP302035MNTWG is versatile and can be used in a variety of applications, including:

  • Portable electronic devices
  • Wireless communication systems
  • Power supply modules
  • Consumer electronics
  • Automotive applications

Technical Specifications

For technical enthusiasts and professionals looking for detailed specifications, the NCP302035MNTWG offers:

  • High switching frequency for efficient operation
  • Integrated protection features to safeguard the device and the system it powers
  • Robust design to ensure long-term reliability

ON Semiconductor's commitment to innovation is evident in the NCP302035MNTWG, making it a top choice for designers and engineers seeking a power management solution that delivers both performance and reliability.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4709 $58.8360
100+ $1.2070 $120.7000
150+ $1.1692 $175.3800
205+ $1.1316 $231.9780
265+ $1.0938 $289.8570
355+ $0.9806 $348.1130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess