EN
  • EN
  • DE

NCP301HSN09T1

Part No NCP301HSN09T1
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC VOLT DETECT OD 0.9V 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Voltage - Threshold 0.9V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 093977-NCP301HSN09T1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP301HSN09T1 CAD Model

Description

ON Semiconductor NCP301HSN09T1 Voltage Detector

The NCP301HSN09T1 is a high-performance voltage detector designed by ON Semiconductor, a leading global provider of semiconductor solutions. This precision device is engineered to monitor voltage levels within electronic systems, ensuring that they operate within safe parameters. It is particularly suitable for battery-powered applications where maintaining the correct voltage is crucial for both performance and longevity.

The NCP301HSN09T1 offers a fixed threshold voltage of 0.9V, which is ideal for low-voltage applications. This voltage detector is highly accurate, with a tight threshold accuracy that ensures reliable operation. The device is capable of providing a reset signal to microcontrollers (MCUs) and other logic systems when the monitored voltage drops below the threshold, thus protecting the system from potential damage due to under-voltage conditions.

One of the key features of the NCP301HSN09T1 is its low power consumption, making it an excellent choice for portable and battery-powered devices where energy efficiency is paramount. The device also includes a built-in hysteresis to prevent false triggering from transient voltage fluctuations, enhancing system stability and reliability.

The NCP301HSN09T1 is offered in a compact, surface-mount SOT-23 package, which allows for easy integration into a wide range of electronic designs without taking up significant board space. This package is also conducive to automated assembly processes, facilitating mass production of electronic devices that require voltage monitoring.

Furthermore, the device is characterized for operation over a wide temperature range, making it suitable for use in various environments and applications. This includes consumer electronics, automotive systems, industrial controls, and other applications where precise voltage monitoring is necessary.

With its combination of precision, low power consumption, and small footprint, the NCP301HSN09T1 from ON Semiconductor is an essential component for designers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess