EN
  • EN
  • DE

NCP2820AFCT2G

Part No NCP2820AFCT2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC PWR AMP AUDIO 2.65W D 9-CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.65W x 1 @ 4Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Supplier Device Package 9-FlipChip (1.45x1.45)
Package / Case 9-WFBGA, FCBGA
Base Product Number NCP2820
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 250716-NCP2820AFCT2G
Ultra Librarian 3D Model Ultra Librarian NCP2820AFCT2G CAD Model

Description

The NCP2820AFCT2G is a high-quality audio amplifier integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This audio amplifier is specifically engineered to provide a compact, efficient, and high-performance audio amplification solution for a wide range of applications.

Key Features

  • Output Power: Capable of delivering 2.65W of continuous average power to an 4 Ohm BTL load with less than 10% distortion (THD+N) from a 5V power supply, and 1.4W to an 8 Ohm BTL load.
  • High Efficiency: Offers Class D amplifier efficiency, significantly reducing power loss and heat dissipation, which makes it ideal for portable applications.
  • Superior Sound Quality: Designed to produce a high-quality audio output with low noise and distortion, ensuring an excellent listening experience.
  • Space-Saving Design: Available in a compact 9-bump flip-chip package (1.6 x 1.6 x 0.6 mm), which is perfect for space-constrained applications.
  • Thermal Overload Protection: Features a built-in thermal overload protection that safeguards the device and the system from damage due to overheating.
  • Low Quiescent Current: Exhibits a low quiescent current that makes it suitable for battery-powered devices, extending operational time.

Applications

The NCP2820AFCT2G is versatile and can be used in various applications that require audio amplification. Some of the common applications include:

  • Mobile Phones and Smartphones
  • Portable Media Players
  • Handheld Gaming Devices
  • Tablets and Laptops
  • Portable Speakers
  • Other battery-powered audio devices

Product Summary

The ON Semiconductor NCP2820AFCT2G stands out as a powerful audio solution that combines efficiency, compactness, and performance. Its ability to provide high-quality audio amplification while maintaining low power consumption makes it an excellent choice for designers looking to enhance the audio experience in portable and space-sensitive electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess