EN
  • EN
  • DE

NAND98R3M0AZBA5E

Part No NAND98R3M0AZBA5E
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 332712-NAND98R3M0AZBA5E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAND98R3M0AZBA5E CAD Model

Description

The NAND98R3M0AZBA5E is a high-performance NAND Flash memory device produced by STMicroelectronics, a global leader in semiconductor solutions. This NAND Flash memory is designed to provide a reliable storage solution for a wide array of electronic applications, from consumer electronics to industrial systems.

With its large storage capacity and fast data transfer rates, the NAND98R3M0AZBA5E is ideal for use in applications where data integrity and speed are critical. It features a 1 Gbit density, which allows for substantial storage within a compact footprint, making it suitable for space-constrained designs.

Key Features

  • Density: 1 Gbit, providing ample space for storage needs.
  • Organization: The memory is organized as blocks, which facilitates easier management and better reliability.
  • Interface: It comes with a synchronous NAND interface that ensures high-speed data transfers and improved performance over traditional NAND devices.
  • Supply Voltage: This device operates at a power supply voltage of 3.3V, which is compatible with a wide range of electronic circuits and helps in reducing power consumption.
  • Package: It is available in a TSOP48 package, providing a standard mounting solution and compatibility with existing PCB designs.
  • Endurance: The NAND98R3M0AZBA5E boasts a high endurance level, which ensures that it can handle a large number of program/erase cycles, making it suitable for applications that require frequent data updates.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliability and performance even in extreme conditions.

STMicroelectronics' commitment to quality is evident in the NAND98R3M0AZBA5E, with its robust design and manufacturing process that ensures longevity and consistent performance. The device also supports error correction code (ECC) algorithms, which are critical for maintaining data integrity and preventing data corruption.

Whether you are designing a new piece of consumer tech or upgrading an industrial system, the NAND98R3M0AZBA5E from STMicroelectronics offers the storage capacity, speed, and reliability you need to ensure your product's success.

You May Also Be Interested in

Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess