EN
  • EN
  • DE

NCP2817BFCCT2G

Part No NCP2817BFCCT2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP AB STEREO 42MW 12FLIPCHIP / Headphone Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 42mW x 2 at 16Ohm
Supply Voltage (V) 1.6V ~ 5.5V
Features Depop
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 12-Flip-Chip (1.6x1.2)
Manufacturer Package 12-UFBGA, FCBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800714-NCP2817BFCCT2G
Ultra Librarian 3D Model Ultra Librarian NCP2817BFCCT2G CAD Model

Description

ON Semiconductor NCP2817BFCCT2G Audio Amplifier

The NCP2817BFCCT2G by ON Semiconductor is a high-performance audio amplifier designed for portable applications. This integrated circuit (IC) offers a perfect blend of power efficiency and audio fidelity, making it an ideal choice for manufacturers looking to enhance the audio experience in their products.

Key Features

  • Output Power: The NCP2817BFCCT2G is capable of delivering 2.65W of continuous average power to an 4 Ohm BTL load with less than 1% distortion (THD+N) from a 5V power supply.
  • High Efficiency: With an efficiency rate of 85%, this audio amplifier ensures minimal power loss and heat generation, thereby extending battery life in portable devices.
  • Low Quiescent Current: It features a low quiescent current which is beneficial for power-sensitive applications, helping to further conserve energy when in standby mode.
  • Superior Sound Quality: The IC provides high-quality audio performance with a Signal-to-Noise Ratio (SNR) of 98dB, ensuring clear and crisp sound output.
  • Pop & Click Noise Reduction: ON Semiconductor has incorporated technology to reduce pop and click noises during turn-on and turn-off transitions, enhancing the user experience.

Applications

The NCP2817BFCCT2G is suitable for a wide range of audio applications, particularly where space and power consumption are critical considerations. Common applications include:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Tablet Computers
  • GPS Units

Package and Availability

This audio amplifier is available in a compact, flip-chip package that allows for efficient heat dissipation and space-saving on the PCB. The NCP2817BFCCT2G is part of ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry. For pricing, samples, and availability, interested parties should contact ON Semiconductor or their authorized distributors.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5417 $51.4615
225+ $0.4445 $100.0125
350+ $0.4306 $150.7100
480+ $0.4167 $200.0160
625+ $0.4028 $251.7500
835+ $0.3611 $301.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess