EN
  • EN
  • DE

NCP2704FCCT1G

Part No NCP2704FCCT1G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC SUBSYSTEM AUDIO AMP 20-CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 1.7W x 2 @ 4 Ohm; 62mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, I2C, Shutdown, Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-Flip-Chip
Dimension 20-WFBGA, FCBGA
Win Source Part Number 059981-NCP2704FCCT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP2704FCCT1G CAD Model

Description

ON Semiconductor NCP2704FCCT1G Overview

The NCP2704FCCT1G is a high-performance audio amplifier designed and manufactured by ON Semiconductor, a reputable company known for its innovative power and signal management solutions. This integrated circuit is tailored for portable applications and is engineered to provide a high-quality audio experience for consumers on the go.

Key Features

  • High Efficiency: The NCP2704FCCT1G boasts a Class D operation, ensuring high efficiency which is critical for battery-powered devices. This feature helps in prolonging the battery life of the portable device it is used in.
  • Output Power: It is capable of delivering 2.65W of continuous average power to an 4Ω BTL load with less than 1% distortion (THD+N) from a 5V power supply, making it a robust option for a range of audio applications.
  • Low Quiescent Current: The device has an ultra-low quiescent current that minimizes standby power consumption, further contributing to the extended battery life of the end product.
  • Thermal and Short-Circuit Protection: Integrated thermal and short-circuit protection mechanisms ensure the longevity and reliability of the amplifier by preventing damage from overheating and electrical faults.
  • Pop & Click Noise Reduction: The NCP2704FCCT1G is designed to minimize pop and click noises during turn-on and turn-off transitions, which enhances the user's audio experience.
  • Space-Saving Package: Housed in a compact 9-bump flip-chip package, the NCP2704FCCT1G is ideal for space-constrained applications without compromising on performance.

Applications

With its impressive feature set, the NCP2704FCCT1G is suitable for a wide range of portable audio applications, including:

  • Mobile Phones
  • Portable Media Players
  • Tablets
  • Portable Gaming Devices
  • Bluetooth Speakers

Whether you're designing a new portable device or looking to upgrade an existing one, the NCP2704FCCT1G from ON Semiconductor is an excellent choice for adding high-quality audio amplification. Its combination of efficiency, power, and protection features, all in a small footprint, makes it a versatile and reliable component for any audio system.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4733 $58.4199
8+ $15.9783 $127.8264
12+ $15.4793 $185.7516
16+ $14.9792 $239.6672
20+ $14.4802 $289.6040
27+ $12.9822 $350.5194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess