EN
  • EN
  • DE

NCP160AFCS280T2G

Part No NCP160AFCS280T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 250 mA, Ultra-Low Noise and High PSRR LDO Regulator for RF and Analog Circuits | IC REG LINEAR 2.8V 250MA 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.8V
Maximum Dropout Voltage 0.16V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 23μA
PSRR 91dB ~ 48dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.64x0.64)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 711505-NCP160AFCS280T2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP160AFCS280T2G CAD Model

Description

The NCP160AFCS280T2G is a highly efficient, low dropout voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to meet the rigorous power and thermal management requirements of today's advanced electronics, making it an ideal choice for a wide range of applications.

Key Features

  • Output Voltage: This voltage regulator provides a stable output of 2.8V, which is suitable for powering sensitive electronic components that require a precise voltage level.
  • High Accuracy: With an impressive output voltage accuracy, the NCP160AFCS280T2G ensures reliable performance and consistency for your electronic devices.
  • Low Dropout: The low dropout feature allows the regulator to continue delivering a stable output even when the input voltage is very close to the output voltage, which is crucial for battery-powered applications.
  • Current Capacity: It can supply up to 250 mA of output current, which is sufficient for a variety of low-power devices and applications.
  • Thermal Protection: The built-in thermal shutdown function protects the device from overheating, ensuring long-term reliability and safety.
  • Overcurrent Protection: Overcurrent protection is also included to safeguard the device and the load from excessive current draw.

Applications

The NCP160AFCS280T2G is versatile and can be used in a multitude of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supply for sensors and microcontrollers
  • Consumer electronics
  • Healthcare and medical equipment

Package and Quality

ON Semiconductor's NCP160AFCS280T2G comes in a compact, surface-mount package that is designed for automated assembly processes, ensuring ease of integration into various circuit designs. The device is manufactured to meet the highest quality standards, with rigorous testing to ensure performance and durability in a range of environmental conditions.

With its combination of features, the NCP160AFCS280T2G from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2538 $50.7600
485+ $0.2083 $101.0255
745+ $0.2018 $150.3410
1,025+ $0.1953 $200.1825
1,325+ $0.1888 $250.1600
1,775+ $0.1692 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess