EN
  • EN
  • DE

NCP1399ANDR2G

Part No NCP1399ANDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW HALF-BRDG 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC
Manufacturer ON Semiconductor
Series NCP1399
Package Reel - TR
Supply Voltage 9.5V ~ 20V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width), 14 Leads
Case / Package 16-SOIC
Family Name NCP1399
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928800-NCP1399ANDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1399ANDR2G CAD Model

Description

ON Semiconductor NCP1399ANDR2G High-Performance Resonant Mode Controller

The NCP1399ANDR2G from ON Semiconductor is a cutting-edge resonant mode controller designed for high-efficiency, high-density power applications. This versatile component is engineered to drive half-bridge topologies in power supplies, such as those found in flat-panel televisions, desktop monitors, and high-performance AC-DC adapters.

Featuring a wide range of input voltage, the NCP1399ANDR2G ensures stable operation over various conditions, making it an ideal choice for universal input AC-DC converters. Its high-frequency capabilities enable the design of power supplies with smaller magnetic elements and capacitors, leading to a reduction in the overall size and cost of the power supply unit.

The device integrates a high-voltage startup source, which not only simplifies the design but also enhances the energy efficiency by reducing standby power consumption. With its built-in Brown-Out detection and Overpower Compensation, the NCP1399ANDR2G ensures safe operation under a wide array of load conditions. These features, along with Overcurrent Protection and Overvoltage Protection, contribute to the robustness and reliability of power supply designs using this controller.

The NCP1399ANDR2G boasts an adjustable dead time, which allows for optimal power stage design to achieve maximum efficiency. Additionally, its Frequency Foldback and Green-mode operations minimize power loss at light loads, contributing to the overall energy-saving characteristics of the end application.

ON Semiconductor's commitment to innovation is reflected in the NCP1399ANDR2G's Auto-Recovery Fault Management, which aids in the recovery from fault conditions without the need for manual intervention. This feature enhances the user experience by reducing downtime and maintenance requirements.

Overall, the NCP1399ANDR2G resonant mode controller is a sophisticated solution for designers looking to create compact, energy-efficient power supplies without compromising on performance. Its comprehensive protection features and high efficiency make it a standout choice in the field of power management technology.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5576 $62.3040
95+ $1.2780 $121.4100
140+ $1.2381 $173.3340
195+ $1.1982 $233.6490
250+ $1.1582 $289.5500
335+ $1.0383 $347.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess