EN
  • EN
  • DE

NCP1294EDBR2G

Part No NCP1294EDBR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Features Converter Offline Boost, Flyback, Forward Topology 1MHz 16-TSSOP
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 3.8V ~ 15V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name NCP1294
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number NCP1294EDBR2GOSCT, NCP1294EDBR2GOSDKR, NCP1294EDBR2G-ND, NCP1294EDBR2GOSTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928795-NCP1294EDBR2G
Ultra Librarian 3D Model Ultra Librarian NCP1294EDBR2G CAD Model

Description

ON Semiconductor NCP1294EDBR2G

The NCP1294EDBR2G is a high-performance, fixed-frequency, current-mode controller designed for off-line and DC-to-DC converter applications by ON Semiconductor. This integrated circuit (IC) offers a robust solution for power supply design, providing efficient and reliable operation across a wide range of conditions.

Key Features

  • Current-Mode Control: The device employs current-mode control to provide excellent line and load regulation, as well as simplified loop compensation.
  • Adjustable Output: It allows for an adjustable output voltage, making it versatile for different applications.
  • High-Frequency Operation: The NCP1294EDBR2G operates at a fixed frequency, reducing the size of passive components and enabling compact power supply designs.
  • Frequency Foldback: To improve efficiency at light loads, the IC features frequency foldback, which also helps to minimize audible noise from the power supply.
  • Protection Features: The device includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protections, ensuring the longevity and safety of both the IC and the system it powers.

Applications

The NCP1294EDBR2G is suitable for a wide range of applications, including:

  • AC-DC Adapters for Notebooks
  • Offline Battery Chargers
  • Telecommunication Systems
  • Industrial Power Supplies
  • LED Drivers

Package and Quality

ON Semiconductor's commitment to quality is evident in the NCP1294EDBR2G. It is available in a compact DFN-8 package, which is designed for a minimal footprint and excellent thermal performance. The device is lead-free and RoHS compliant, meeting the environmental standards of today's electronic market.

Conclusion

The NCP1294EDBR2G from ON Semiconductor is an ideal choice for designers looking for a reliable and efficient solution for their power supply needs. With its current-mode operation, comprehensive protection features, and high-frequency switching capabilities, it offers a combination of performance and safety that is hard to match. Whether for consumer electronics, industrial applications, or telecommunications, this IC stands out as a solid foundation for building robust power systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5837 $63.3480
90+ $1.2995 $116.9550
140+ $1.2589 $176.2460
190+ $1.2182 $231.4580
250+ $1.1776 $294.4000
330+ $1.0558 $348.4140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess