EN
  • EN
  • DE

NCP1280DR2G

Part No NCP1280DR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM PROG OVP HV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Voltage - Breakdown 700V
Topology Forward, Secondary Side SR
Voltage - Start Up 11V
Supply Voltage - Operating 7 V to 25 V
Duty Cycle 62%, 80%
Frequency - Switching 150kHz to 300kHz
Fault Protection Current Limiting, Over Voltage
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 1081964-NCP1280DR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1280DR2G CAD Model

Description

ON Semiconductor NCP1280DR2G Product Overview

The NCP1280DR2G is a versatile and efficient PWM controller from ON Semiconductor, designed to cater to a wide range of power applications. This innovative component is engineered to enhance the performance of power supplies by offering an optimal solution for switching regulators. Its primary use is in the design of low standby power, high-efficiency power supplies for a variety of electronic devices.

Key Features

  • Current Mode Control: The NCP1280DR2G utilizes current mode control to provide superior transient response and simplified loop compensation.
  • Adjustable Frequency: It offers an adjustable switching frequency that ranges from 65 kHz to 500 kHz, allowing designers to fine-tune the operation for specific applications.
  • High-Voltage Startup: With an integrated high-voltage startup circuit, this PWM controller can be powered directly from the rectified mains, reducing the number of external components required.
  • GreenPoint Technology: Thanks to ON Semiconductor's GreenPoint technology, the NCP1280DR2G is designed to meet the most stringent energy-saving standards, making it an eco-friendly choice for power supply design.
  • Protection Features: It includes a comprehensive suite of protection features, such as overvoltage, overload, and short circuit protection, ensuring the reliability and safety of the end application.
  • Frequency Foldback: The frequency foldback feature helps to improve the efficiency at light loads and provides a soft recovery from an overload condition.

Applications

The NCP1280DR2G is ideal for a variety of applications, including:

  • AC-DC adapters for notebooks and printers
  • Offline battery chargers
  • Consumer electronics such as LCD TVs and game consoles
  • Standby and auxiliary power supplies

Package and Availability

The NCP1280DR2G is offered in a compact SOIC-16 package, providing a space-saving solution for modern electronic equipment. It is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. With ON Semiconductor's commitment to quality, this PWM controller is a reliable choice for manufacturers looking to enhance the performance and efficiency of their power supply designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1368 $64.1040
70+ $1.7533 $122.7310
105+ $1.6979 $178.2795
145+ $1.6436 $238.3220
185+ $1.5881 $293.7985
245+ $1.4241 $348.9045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess