EN
  • EN
  • DE

NCP1252BDR2G

Part No NCP1252BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback, Forward
Voltage - Start Up 10V
Supply Voltage - Operating 9 V to 28 V
Duty Cycle 80%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating -25°C to 125°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 024925-NCP1252BDR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1252BDR2G CAD Model

Description

ON Semiconductor's NCP1252BDR2G PWM Controller

The NCP1252BDR2G from ON Semiconductor is a versatile and efficient PWM controller designed for use in AC-DC power supplies. This component integrates a range of features that make it ideal for switch-mode power supplies (SMPS) in a variety of applications including consumer electronics, office equipment, and industrial systems.

One of the key features of the NCP1252BDR2G is its adjustable switching frequency, which can be set up to 500 kHz. This allows designers to optimize their power supply designs for efficiency or size, depending on the specific requirements of their application. The controller also offers an auto-recovery short-circuit protection, which enhances the safety and reliability of the power supply by preventing damage due to overcurrent conditions.

The NCP1252BDR2G includes a brown-out protection mechanism, which ensures that the power supply continues to operate safely under conditions of undervoltage. This is particularly important for maintaining performance and protecting connected devices in areas where power stability is an issue. Additionally, the controller features an internal ramp compensation, which helps to stabilize the feedback loop and improve the performance of the power supply under a wide range of load conditions.

With its built-in frequency jittering, the NCP1252BDR2G can reduce the electromagnetic interference (EMI) generated by the power supply. This is crucial for meeting regulatory standards and ensuring that the power supply does not interfere with other electronic devices. The controller's soft-start function also minimizes inrush current during startup, which reduces stress on power supply components and extends their lifespan.

The NCP1252BDR2G comes in a compact SOIC-8 package, making it suitable for space-constrained applications. Its high level of integration reduces the need for external components, leading to a more compact and cost-effective power supply design.

Overall, the NCP1252BDR2G PWM controller from ON Semiconductor is a reliable and efficient solution for designing modern switch-mode power supplies. Its comprehensive feature set and compact form factor make it a top choice for engineers looking to create high-performance power systems.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9679 $53.2345
130+ $0.7942 $103.2460
195+ $0.7694 $150.0330
270+ $0.7445 $201.0150
350+ $0.7197 $251.8950
465+ $0.6453 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess