EN
  • EN
  • DE

NCP1246ALD065R2G

Part No NCP1246ALD065R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12 V
Voltage - Supply (Vcc/Vdd) 8.9V ~ 28V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Type Surface Mount
Base Product Number NCP1246
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647334-NCP1246ALD065R2G
Ultra Librarian 3D Model Ultra Librarian NCP1246ALD065R2G CAD Model

Description

The ON Semiconductor NCP1246ALD065R2G is a cutting-edge PWM current-mode controller designed for high-performance off-line power supplies. This versatile component is engineered to deliver exceptional efficiency and reliability for a wide range of applications, including AC-DC adapters, open-frame SMPS, and LCD monitors, among others.

Key Features

  • Adjustable Switching Frequency: The NCP1246ALD065R2G offers an adjustable switching frequency up to 500 kHz, allowing designers to optimize their power supply for efficiency or for reduced component size.
  • High-Voltage Startup: Equipped with a high-voltage startup circuit, this device ensures a rapid and seamless power-up sequence directly from the high-voltage line, minimizing standby power.
  • Frequency Foldback: To enhance efficiency at light loads, the frequency foldback feature reduces the switching frequency, thereby minimizing switching losses and improving overall efficiency.
  • Auto-Recovery Overload Protection: The built-in overload protection automatically recovers once the overload condition is removed, ensuring the power supply's longevity and reliability.
  • Dynamic Self-Supply: This eliminates the need for an auxiliary winding, simplifying the design and reducing costs.
  • Skip Cycle Capability: A skip cycle mode is incorporated to provide excellent light load efficiency, which is critical for meeting energy-saving standards.

Applications

The NCP1246ALD065R2G is suitable for a broad spectrum of applications, including:

  • AC-DC Adapters for Laptops and Mobile Devices
  • Open-frame Switching Power Supplies
  • Flat-panel Television Power Supplies
  • Power Supplies for Networking Equipment and Gaming Consoles
  • Standby and Auxiliary Power Supplies

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The NCP1246ALD065R2G complies with various industry standards and certifications, ensuring that it meets the rigorous demands of electronic device manufacturers worldwide.

With its robust feature set and versatile application range, the NCP1246ALD065R2G from ON Semiconductor represents a state-of-the-art solution for power supply design, offering both performance and peace of mind.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1522 $63.3710
125+ $0.9454 $118.1750
190+ $0.9158 $174.0020
265+ $0.8863 $234.8695
340+ $0.8568 $291.3120
455+ $0.7681 $349.4855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess