EN
  • EN
  • DE

NCP12400CBAAB0DR2G

Part No NCP12400CBAAB0DR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12 V
Voltage - Supply (Vcc/Vdd) 10.5V ~ 28V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Load, Over Power, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Surface Mount
Base Product Number NCP12400
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP12400CBAAB0DR2G-ND,NCP12400CBAAB0DR2GOSCT,NCP12400CBAAB0DR2GOSTR,NCP12400CBAAB0DR2GOSDKR
Standard Package 2,500
Win Source Part Number 1316414-NCP12400CBAAB0DR2G
Ultra Librarian 3D Model Ultra Librarian NCP12400CBAAB0DR2G CAD Model

Description

The NCP12400CBAAB0DR2G is a state-of-the-art PWM controller from ON Semiconductor, designed to deliver high performance for AC-DC power supply applications. This component is particularly well-suited for use in offline flyback converters, which are commonly employed in power adapters, battery chargers, and standby power systems.

Key Features

  • High-Efficiency Operation: The NCP12400CBAAB0DR2G incorporates an array of features designed to optimize power efficiency across various load conditions, making it an ideal choice for energy-sensitive applications.
  • Adjustable Switching Frequency: It offers a flexible switching frequency that can be programmed to meet specific application requirements, enabling designers to balance efficiency and component size.
  • Integrated Protections: This PWM controller includes multiple protection features such as overvoltage, overcurrent, and overtemperature protections, enhancing system reliability and safety.
  • No-Load Power Consumption: With its no-load power consumption management, the NCP12400CBAAB0DR2G excels in applications where power conservation in standby mode is critical.
  • Brown-Out Detection: The built-in brown-out detection function ensures stable operation under varying input voltage conditions, preventing potential damage from under-voltage events.

Applications

The versatility of the NCP12400CBAAB0DR2G makes it suitable for a wide range of applications, including:

  • Consumer electronics power supplies
  • Standby and auxiliary power supplies
  • Smart home devices
  • Network and telecommunication equipment
  • Office equipment and appliances

Technical Specifications

The device is housed in a compact SOIC-7 package, which is ideal for space-constrained applications. It operates across a broad temperature range, ensuring consistent performance even in extreme conditions. The NCP12400CBAAB0DR2G's specifications also include a wide input voltage range, accommodating various power sources and grid conditions globally.

ON Semiconductor's commitment to quality and performance is evident in the NCP12400CBAAB0DR2G, making it a reliable and efficient solution for modern power supply designs.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2990 $51.9600
95+ $1.0658 $101.2510
150+ $1.0325 $154.8750
205+ $0.9992 $204.8360
260+ $0.9659 $251.1340
350+ $0.8660 $303.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess