EN
  • EN
  • DE

NCP1238AD65R2G

Part No NCP1238AD65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBACK PWM 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12V
Supply Voltage - Operating 9.5 V to 28 V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-SOIC
Mounting Surface Mount
Win Source Part Number 1081947-NCP1238AD65R2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1238AD65R2G CAD Model

Description

ON Semiconductor NCP1238AD65R2G Product Overview

The NCP1238AD65R2G from ON Semiconductor is a cutting-edge PWM controller designed to drive high-performance power supplies with exceptional efficiency and reliability. This versatile component is particularly well-suited for applications in AC-DC adapters, off-line battery chargers, and a wide range of power conversion tasks that require precise control and power management.

Key Features

  • Fixed-Frequency Operation: The NCP1238AD65R2G operates at a fixed frequency, providing stable performance and simplifying the design of the magnetic components in the power supply.
  • Current-Mode Control: This feature ensures fast transient response and excellent loop stability, making it easier to manage rapid changes in load conditions.
  • Frequency Foldback: To enhance efficiency at light loads, the NCP1238AD65R2G reduces its switching frequency, minimizing standby power consumption and meeting stringent energy-saving standards.
  • Auto-Recovery Overvoltage Protection: In the event of an overvoltage condition, the device temporarily shuts down and automatically restarts after a fault clearance, safeguarding the power supply and the end application.
  • Brown-Out Protection: The controller detects input voltage drops (brown-outs) and reacts accordingly to prevent system malfunction, ensuring continuous operation under adverse conditions.
  • Adjustable Overcurrent Protection: Designers can set the overcurrent threshold to match specific application requirements, providing tailored protection against excessive currents.

Applications

The NCP1238AD65R2G is ideal for a range of power supply applications, including:

  • AC-DC Adapters for Laptops and Consumer Electronics
  • Off-Line Battery Chargers
  • Standby and Auxiliary Power Supplies
  • LED Lighting

Environmental and Quality Certifications

ON Semiconductor is committed to environmental sustainability and quality. The NCP1238AD65R2G is produced with adherence to rigorous industry standards, ensuring both reliability and compliance with environmental regulations.

Conclusion

The NCP1238AD65R2G PWM controller from ON Semiconductor represents a blend of performance, efficiency, and protection features. Its robust design and versatile applications make it an excellent choice for designers seeking to create reliable and energy-efficient power supply solutions.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2919 $58.1355
110+ $1.0601 $116.6110
170+ $1.0269 $174.5730
235+ $0.9938 $233.5430
305+ $0.9607 $293.0135
405+ $0.8613 $348.8265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,110 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess