EN
  • EN
  • DE
  • IT

NCP1231D65R2

Part No NCP1231D65R2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Low-Standby Power High Performance PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer ON Semiconductor
Win Source Part Number 332981-NCP1231D65R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1231D65R2 CAD Model

Description

The NCP1231D65R2 is a high-performance, fixed-frequency current-mode controller designed by ON Semiconductor for AC-DC converters. This product is specifically tailored for the demanding requirements of offline power supplies, including those found in desktop monitors, televisions, and other consumer electronics that require high levels of reliability and efficiency.

Key Features

  • High-Efficiency Operation: The NCP1231D65R2 is engineered to optimize power efficiency, which reduces energy consumption and heat generation, thereby extending the life of the end product.
  • Fixed-Frequency Operation: With its fixed-frequency operation, this controller provides a stable switching frequency that simplifies the design of the magnetic components and the overall power supply design.
  • Current-Mode Control: The current-mode control offers excellent output load regulation and a reduced component count, which can lead to cost savings in the manufacturing process.
  • Frequency Foldback: The inclusion of frequency foldback improves the efficiency at light loads and provides a soft-start capability, minimizing stress on the power supply during startup.
  • Auto-Recovery Overcurrent Protection: This feature helps in protecting the power supply and the end device from damage due to overcurrent conditions.
  • Brown-Out Protection: The NCP1231D65R2 is equipped with brown-out protection, ensuring stable operation during abnormal input voltage conditions.

Applications

The controller's robust design and feature set make it suitable for a wide range of applications, including but not limited to:

  • Power supplies for LCD TVs and monitors
  • Offline adapters
  • Power supplies for printers and other office equipment
  • Consumer electronics power supplies

Technical Specifications

The NCP1231D65R2 operates at a fixed frequency of 65 kHz and is available in a compact PDIP-7 package. Its high level of integration allows for a reduced external component count, which can be beneficial in designing compact power supplies.

ON Semiconductor's commitment to quality and performance is evident in the NCP1231D65R2, making it a reliable choice for designers looking to create efficient and durable power solutions.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $3.6531
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.5191
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.7224
Diodes Incorporated
IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.2044
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess