EN
  • EN
  • DE

NCP1230P65G

Part No NCP1230P65G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM SMPS OVP OCP 7DIP / AC to DC Switching Converter Off-Line Switcher 70kHz Tube 7-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12.6V
Supply Voltage 7.7 V ~ 18 V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-DIP (0.300", 7.62mm), 7 Leads
Manufacturer Package 7-PDIP
Mounting Style Through Hole
Win Source Part Number 790572-NCP1230P65G
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1230
Introduction Date April 07, 2004
ECCN EAR99
Country of Origin Indonesia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCP1230P65G CAD Model

Description

Introducing the NCP1230P65G Power Switch from ON Semiconductor

The NCP1230P65G, crafted by the reputable ON Semiconductor, is a high-performance fixed frequency current mode controller designed for off-line and DC-to-DC converter applications. This versatile product offers a perfect solution for power supply designers looking for a cost-effective yet robust device capable of delivering excellent power efficiency and reliability.

Key Features of NCP1230P65G

  • Current Mode Operation: The NCP1230P65G operates on a current mode control scheme providing fast transient response and excellent loop stability.
  • Adjustable Switching Frequency: With a fixed frequency operation up to 65 kHz, it allows for optimization of magnetic and filter components, leading to compact and efficient power supply designs.
  • High-Voltage Start-Up: The integrated high-voltage start-up circuit ensures reliable start-up and eliminates the need for external components, reducing system complexity and cost.
  • Frequency Foldback: For improved efficiency at light loads, the device features frequency foldback, which helps minimize standby power consumption.
  • Built-in Protection Features: The NCP1230P65G is equipped with a range of protection features including overvoltage, overcurrent, and overtemperature protections, enhancing the safety and durability of the end application.
  • Auto-Recovery Mode: In the event of a fault condition, the device enters an auto-recovery mode, which helps in reducing service calls and improving the overall product lifespan.

Applications

The NCP1230P65G is ideal for a wide array of applications, particularly those requiring efficient power conversion. It is commonly used in:

  • AC-DC Adapters for Notebooks
  • Offline Battery Chargers
  • Auxiliary Power Supplies
  • Open Frame Switching Power Supplies

Reliable and Efficient Design

ON Semiconductor's commitment to excellence is evident in the design and performance of the NCP1230P65G. This product not only meets the stringent requirements of modern power supply designs but also offers a sustainable solution by focusing on energy-saving features. Engineers and designers seeking a reliable and efficient power switch will find the NCP1230P65G to be an outstanding choice for their power management needs.

With its array of features and protections, the NCP1230P65G from ON Semiconductor stands out as a top-tier component for power supply applications that demand high efficiency, compact design, and robust performance.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6622 $59.5980
215+ $0.5433 $116.8095
330+ $0.5264 $173.7120
455+ $0.5094 $231.7770
590+ $0.4924 $290.5160
785+ $0.4414 $346.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess