EN
  • EN
  • DE

NCP1219AD65R2G

Part No NCP1219AD65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM OVP OTP HV 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12.7V
Supply Voltage - Operating 9.9 V to 20 V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-SOIC
Mounting Surface Mount
Win Source Part Number 059945-NCP1219AD65R2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1219AD65R2G CAD Model

Description

The NCP1219AD65R2G from ON Semiconductor is a highly integrated PWM controller designed for high-performance, off-line switch mode power supplies (SMPS). This versatile component is ideal for a wide range of applications such as AC-DC adapters, offline battery chargers, and auxiliary supplies for appliances and consumer electronics.

Key Features

  • Adjustable Switching Frequency: The NCP1219AD65R2G offers an adjustable switching frequency up to 65 kHz, allowing designers to optimize their designs for efficiency and component size.
  • Current-Mode Control: This device operates with current-mode control, providing excellent output voltage regulation and simplified loop compensation.
  • Frequency Foldback: To enhance efficiency during light-load conditions, the NCP1219AD65R2G features frequency foldback, which reduces the switching frequency and minimizes no-load power consumption.
  • Overpower and Overvoltage Protection: Built-in protection mechanisms safeguard against overpower (OPP) and overvoltage (OVP), ensuring the reliability and longevity of the end application.
  • Auto-Recovery Fault Mode: The inclusion of an auto-recovery fault mode means that the device will automatically restart after fault conditions are resolved, minimizing downtime.

Applications

  • AC-DC Adapters
  • Offline Battery Chargers
  • Auxiliary Power Supplies
  • Consumer Electronics
  • Power Supplies for Networking and Telecommunication Equipment

Package and Quality

The NCP1219AD65R2G is offered in a compact SOIC-7 package, which is well-suited for space-constrained applications. ON Semiconductor's commitment to quality ensures that this PWM controller meets stringent industry standards for performance and reliability.

Conclusion

In summary, the NCP1219AD65R2G PWM controller from ON Semiconductor is a feature-rich solution for power supply design. Its adjustable switching frequency, current-mode control, and comprehensive protection features make it a versatile choice for engineers looking to enhance the efficiency, reliability, and performance of their SMPS designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8461 $59.2270
170+ $0.6943 $118.0310
260+ $0.6726 $174.8760
355+ $0.6509 $231.0695
460+ $0.6292 $289.4320
615+ $0.5641 $346.9215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess