EN
  • EN
  • DE

USW1C101MDD1CM

Part No USW1C101MDD1CM
Manufacturer Nichicon
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nichicon
Win Source Part Number 396591-USW1C101MDD1CM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USW1C101MDD1CM CAD Model

Description

The USW1C101MDD1CM is a radial leaded type aluminum electrolytic capacitor manufactured by Nichicon. It belongs to the USW series, known for its wide temperature range and long life. These capacitors are commonly used in various electronic circuits for filtering, smoothing, and energy storage applications.

Applications:

  • Power supplies: Used for smoothing rectified DC voltage and reducing ripple.
  • Consumer electronics: Found in devices like televisions, audio equipment, and set-top boxes for filtering and decoupling.
  • Industrial equipment: Employed in various industrial applications requiring reliable performance over a wide temperature range.
  • LED lighting: Used in LED drivers to provide stable current and voltage.
  • Renewable energy systems: Utilized in solar inverters and wind turbine converters for DC link filtering.

Features:

  • Wide operating temperature range: Typically -40°C to +105°C, allowing for use in harsh environments.
  • Long life: Offers extended operational life, often exceeding 2000 hours at maximum rated temperature and ripple current.
  • High ripple current capability: Designed to handle high ripple currents, making them suitable for demanding applications.
  • Radial leaded design: Enables easy mounting on printed circuit boards (PCBs).
  • Aluminum electrolytic construction: Provides a good balance of capacitance, voltage rating, and size.
  • Small size: Compact dimensions for space-constrained applications.

Benefits:

  • Increased reliability: Long operational life reduces the need for frequent replacements.
  • Stable performance: Wide operating temperature range ensures stable performance in varying environmental conditions.
  • Improved filtering: Effectively smooths DC voltage and reduces ripple, resulting in cleaner power.
  • Compact design: Saves space on PCBs, allowing for smaller and more efficient electronic devices.
  • Cost-effective: Offers a competitive price-to-performance ratio.

Specifications:

The USW1C101MDD1CM has a capacitance of 100uF and a voltage rating of 16V. The exact ripple current rating and ESR (Equivalent Series Resistance) vary with frequency and temperature. Consult the Nichicon datasheet for detailed specifications.

Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess