EN
  • EN
  • DE

NCP1215ADR2G

Part No NCP1215ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR CM UVLO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12.5V
Supply Voltage - Operating 9 V to 18 V
Control Operating Temperature 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 136305-NCP1215ADR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1215ADR2G CAD Model

Description

ON Semiconductor NCP1215ADR2G PWM Current-Mode Controller

The NCP1215ADR2G from ON Semiconductor is a versatile PWM current-mode controller designed for high-performance, off-line power supplies. This integrated circuit is tailored to deliver precise power regulation, optimal efficiency, and enhanced reliability for a wide range of applications including AC-DC adapters, offline battery chargers, DVD players, and set-top boxes.

At the heart of the NCP1215ADR2G is a fixed-frequency current-mode PWM controller which facilitates tight voltage regulation and simplified loop compensation. Its frequency modulation capability helps to minimize electromagnetic interference (EMI), making it easier for power supply designs to meet regulatory standards. The NCP1215ADR2G operates at a fixed 65 kHz switching frequency, which strikes a balance between component size and efficiency.

The device includes a high-voltage startup current source that ensures quick and efficient startup, reducing power consumption. Additionally, the built-in frequency jittering significantly reduces EMI emissions, and the adjustable skip-cycle capability enables excellent light-load efficiency, making it suitable for energy-saving applications.

With its built-in overvoltage, overcurrent, and overtemperature protections, the NCP1215ADR2G safeguards the power supply and its load from various fault conditions. The overcurrent protection is implemented via a cycle-by-cycle control method, providing immediate response to short-circuit or overload conditions, thereby enhancing system safety.

The NCP1215ADR2G comes in a compact SOIC-8 package, which is ideal for space-constrained applications. Its low operating current and high-voltage capability allow for a straightforward design with minimal external components, reducing both system complexity and cost.

Key features of the NCP1215ADR2G include:

  • Fixed 65 kHz Switching Frequency
  • Adjustable Skip-Cycle for Improved Light-Load Efficiency
  • Frequency Jittering for Reduced EMI
  • Built-in Protections (Overvoltage, Overcurrent, Overtemperature)
  • High-Voltage Startup Current Source
  • Low Operating Current
  • SOIC-8 Package for Compact Design

Overall, the NCP1215ADR2G by ON Semiconductor is an excellent choice for designers looking to create efficient, reliable, and cost-effective power solutions that meet stringent regulatory requirements.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,420 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess