EN
  • EN
  • DE

NCP1205PG

Part No NCP1205PG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Supply (Vcc/Vdd) 8V ~ 30V
Frequency - Switching 90kHz ~ 125kHz
Fault Protection Current Limiting, Over Voltage, Short Circuit
Temperature Range - Operating -25°C ~ 125°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number NCP1205
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647300-NCP1205PG
Ultra Librarian 3D Model Ultra Librarian NCP1205PG CAD Model

Description

The NCP1205PG from ON Semiconductor is a versatile and robust PWM current-mode controller designed for high-performance power supply applications. This integrated circuit is particularly well-suited for AC-DC adapters, offline battery chargers, and a wide range of power conversion devices that require precise and efficient control.

Key Features

  • Current-Mode Control: Provides fast response to load changes and inherent pulse-by-pulse control, enhancing the reliability and performance of the power supply.
  • Adjustable Switching Frequency: The NCP1205PG offers a programmable frequency range from 40kHz to 160kHz, allowing designers to optimize their power supply for efficiency or size constraints.
  • High-Voltage Startup: An integrated high-voltage startup circuit ensures a quick and energy-efficient startup phase, reducing power consumption and stress on the system.
  • Auto-Recovery Overload Protection: The device includes an overload protection feature that automatically recovers, helping to protect the power supply and the end application from damage due to overcurrent conditions.
  • Low Operating Current: With its low quiescent current, the NCP1205PG minimizes standby power consumption, making it an excellent choice for energy-saving applications.
  • Soft Skip Mode at Light Load: The controller enters a special mode at light loads to maintain high efficiency and low ripple, which is critical for maintaining performance across a range of operating conditions.

Applications

The NCP1205PG is suitable for a variety of applications, including:

  • AC-DC Adapters for Laptops and Personal Computers
  • Offline Battery Chargers
  • Consumer Electronics Power Supplies
  • Auxiliary Power Supplies
  • Standby and Auxiliary Power Supplies for White Goods and Appliances

Product Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The NCP1205PG is manufactured to meet the stringent requirements of the power management industry and is backed by ON Semiconductor's comprehensive technical support and reliability testing.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6640 $58.2400
85+ $1.3654 $116.0590
135+ $1.3227 $178.5645
185+ $1.2801 $236.8185
235+ $1.2374 $290.7890
315+ $1.1094 $349.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess