EN
  • EN
  • DE

NCP1205P2

Part No NCP1205P2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM UVLO HV 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Supply Voltage - Operating 8 V to 30 V
Frequency - Switching 90kHz to 125kHz
Fault Protection Current Limiting, Over Voltage, Short Circuit
Control Operating Temperature -25°C to 125°C (TJ)
Case / Package 14-PDIP
Mounting Through Hole
Win Source Part Number 143912-NCP1205P2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1205P2 CAD Model

Description

ON Semiconductor NCP1205P2 PWM Current-Mode Controller

The ON Semiconductor NCP1205P2 is a versatile PWM (Pulse Width Modulation) current-mode controller designed for high-performance, off-line power supplies. This integrated circuit is engineered to deliver precise power regulation, while its advanced features ensure both efficiency and reliability in a wide array of applications such as AC-DC adapters, offline battery chargers, DVD players, and set-top boxes.

At the heart of NCP1205P2's functionality is its ability to seamlessly alternate between two operational modes based on the load: a frequency foldback mode for enhanced efficiency at light loads and a fixed-frequency mode under normal operating conditions. This dual-mode operation not only improves energy consumption but also reduces audible noise and electromagnetic interference, making it a great choice for noise-sensitive applications.

The NCP1205P2 also boasts built-in protection features that safeguard the power supply and the end application. These include an adjustable overcurrent protection, a brown-out detection feature that ensures stable operation under varying input voltages, and an overvoltage protection that prevents damage from voltage spikes. Additionally, the integrated soft-start function minimizes stress on the power supply during startup, contributing to the overall longevity of the system.

ON Semiconductor has designed the NCP1205P2 with a minimal external component count in mind, which simplifies the design and reduces the overall bill of materials. The device is available in a PDIP-8 package, offering a compact solution that is suitable for space-constrained applications. The pinout is thoughtfully arranged to facilitate ease of layout and assembly in circuit designs.

In summary, the NCP1205P2 from ON Semiconductor is a highly integrated, efficient, and reliable solution for a variety of power supply applications. Its advanced features, such as dual-mode operation and comprehensive protection circuitry, make it a smart choice for designers looking to create sophisticated power systems with minimal complexity and cost.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0524 $61.5720
70+ $1.6851 $117.9570
110+ $1.6320 $179.5200
150+ $1.5789 $236.8350
190+ $1.5269 $290.1110
255+ $1.3687 $349.0185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess