EN
  • EN
  • DE

NCP1205DR2G

Part No NCP1205DR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM OVP HV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Supply Voltage - Operating 8 V to 30 V
Frequency - Switching 90kHz to 125kHz
Fault Protection Current Limiting, Over Voltage, Short Circuit
Control Operating Temperature -25°C to 125°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 100541-NCP1205DR2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP1205DR2G CAD Model

Description

ON Semiconductor NCP1205DR2G PWM Controller

The NCP1205DR2G from ON Semiconductor is a versatile PWM current-mode controller designed for high-performance, off-line power supplies. This integrated circuit is engineered to deliver precise power regulation, reliability, and efficiency, making it an ideal choice for a wide range of applications including AC-DC adapters, open-frame switching power supplies, and LCD monitors.

At the heart of the NCP1205DR2G is its advanced PWM controller which operates at a fixed 65 kHz frequency, providing a stable switching frequency that is ideal for designing compact and efficient power supplies. The device boasts a number of features that enhance its performance, such as adjustable deadtime, which allows designers to optimize the power supply for efficiency or for reduced electromagnetic interference (EMI).

One of the key advantages of the NCP1205DR2G is its built-in high-voltage startup circuit. This feature enables the power supply to start up quickly and efficiently, even under varying input voltage conditions. Additionally, the device includes a brown-out detection circuit, which protects the power supply from damage due to undervoltage conditions.

Protection features are paramount in power management, and the NCP1205DR2G excels in this area. It includes overcurrent protection, which safeguards the power supply and the load in the event of a short circuit or overload condition. The overvoltage protection circuit ensures that the output voltage does not exceed safe levels, which could otherwise damage connected devices. Furthermore, the device also offers a latch shutdown mode that provides an additional layer of security by turning off the PWM output in the case of persistent fault conditions.

The NCP1205DR2G is available in an SOIC-8 package, making it compact and easy to integrate into various designs. Its operating temperature range from -25°C to +85°C ensures stable performance across a wide range of environmental conditions.

Overall, the NCP1205DR2G PWM controller from ON Semiconductor is a robust solution for power supply design, offering a blend of performance, efficiency, and protection features that make it a top choice for designers looking to create reliable and high-quality power systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1504 $64.6016
9+ $13.2513 $119.2617
14+ $12.8378 $179.7292
19+ $12.4232 $236.0408
25+ $12.0097 $300.2425
33+ $10.7669 $355.3077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess