EN
  • EN
  • DE

NCP1203D100R2

Part No NCP1203D100R2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series SMARTMOS™
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12.8 V
Voltage - Supply (Vcc/Vdd) 7.8V ~ 16V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number NCP1203
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647293-NCP1203D100R2
Ultra Librarian 3D Model Ultra Librarian NCP1203D100R2 CAD Model

Description

The NCP1203D100R2 is a versatile PWM current-mode controller designed by ON Semiconductor, tailored for high-performance off-line power supplies. This integrated circuit (IC) offers a comprehensive solution for AC-DC adapters, open-frame power supplies, and other power conversion applications requiring efficient and reliable control.

Key Features

  • Current-Mode Control: Provides fast transient response and excellent loop stability.
  • Adjustable Switching Frequency: Up to 100kHz, allowing flexibility in component selection and optimization of magnetic component sizes.
  • High-Voltage Startup: Integrated high-voltage startup circuit ensures a quick and efficient power-up sequence.
  • Auto-Recovery Overvoltage Protection: Safeguards the IC and the power supply from overvoltage conditions, enhancing system reliability.
  • Frequency Foldback: Reduces switching frequency under light-load conditions, improving efficiency and reducing standby power consumption.
  • Low Operating Current: Minimizes power consumption during operation for increased efficiency.

Applications

The NCP1203D100R2 is ideal for a range of applications, including:

  • AC/DC Adapters for Personal Electronics
  • Standby and Auxiliary Power Supplies
  • Open-Frame Switching Power Supplies
  • Offline Battery Chargers

Product Benefits

The NCP1203D100R2 from ON Semiconductor provides several benefits for power supply design:

  • Its current-mode control ensures robust performance and simplifies loop compensation.
  • The adjustable switching frequency allows designers to strike an optimal balance between efficiency and component size.
  • With built-in protection features, the IC enhances the safety and longevity of the end application.
  • Frequency foldback and low operating current contribute to energy savings, making it an eco-friendly choice for power supply designs.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1203D100R2 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a wide range of operating conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7057 $59.9845
200+ $0.5791 $115.8200
310+ $0.5610 $173.9100
430+ $0.5429 $233.4470
555+ $0.5248 $291.2640
740+ $0.4705 $348.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess