EN
  • EN
  • DE

NCP1200D40R2G

Part No NCP1200D40R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description AC to DC Switching Converter Off-Line Switcher/SMPS Controller 42kHz T/R 8-Pin SOIC N / IC CTLR PWM CM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Supply Voltage - Operating 16V (Max)
Duty Cycle 80%
Frequency - Switching 40kHz
Fault Protection Current Limiting, Over Load, Short Circuit
Control Operating Temperature -25°C to 125°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 024913-NCP1200D40R2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCP1200
Introduction Date May 10, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCP1200D40R2G CAD Model

Description

ON Semiconductor NCP1200D40R2G PWM Current-Mode Controller

The NCP1200D40R2G is a versatile PWM current-mode controller designed by ON Semiconductor, catering to a wide array of power supply applications. This integrated circuit is engineered to deliver high performance, efficiency, and reliability for switch-mode power supplies, particularly in low-power applications. Its current-mode control provides excellent transient response and simplifies loop compensation.

Key Features

  • Fixed 40kHz Switching Frequency: The device operates at a constant 40kHz, which is a sweet spot for minimizing noise and optimizing efficiency in many applications.
  • High-Voltage Startup: An integrated high-voltage startup circuit enables the device to start up directly from the rectified mains voltage, thus reducing the number of external components required.
  • Internal Ramp Compensation: This feature helps to stabilize the feedback loop and ensures consistent performance across a range of operating conditions.
  • Auto-Recovery Overcurrent Protection: The NCP1200D40R2G protects itself and the power supply from overcurrent conditions by automatically restarting after a fault condition is cleared.
  • Low Operating Current: The device is designed for low power consumption, with a typical operating current of 2.5mA, which enhances the overall efficiency of the power supply.
  • Frequency Jittering: Frequency jittering reduces EMI emissions and can help in meeting regulatory standards without additional filtering components.
  • Short-Circuit Protection: The controller offers robust protection features, including short-circuit protection that helps to prevent damage to the power supply and the end application in the event of a fault.

Applications

The NCP1200D40R2G is suitable for a variety of applications where efficient power conversion is needed. It is commonly used in:

  • AC-DC adapters for personal electronics
  • Standby and auxiliary power supplies
  • Battery chargers
  • Small power supplies for home appliances

With its robust feature set and ON Semiconductor's reputation for quality, the NCP1200D40R2G is an excellent choice for designers looking to create compact, efficient, and cost-effective power solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess