EN
  • EN
  • DE

NCP1200AD100R2G

Part No NCP1200AD100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM HV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Supply Voltage - Operating 16V (Max)
Duty Cycle 83%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Short Circuit
Control Operating Temperature 0°C to 125°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 059937-NCP1200AD100R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1200AD100R2G CAD Model

Description

ON Semiconductor NCP1200AD100R2G PWM Current-Mode Controller

The ON Semiconductor NCP1200AD100R2G is a versatile PWM current-mode controller designed for high-performance, low-power AC/DC applications. This integrated circuit is engineered to deliver efficient and reliable power conversion in a compact package, making it an ideal choice for a wide range of power supply systems.

Key Features:

  • Current-Mode Control: The NCP1200AD100R2G utilizes a current-mode control scheme that provides fast transient response and excellent loop stability.
  • Adjustable Operating Frequency: With an operating frequency range up to 100 kHz, designers can optimize the performance of their power supply for specific applications.
  • High-Voltage Startup: This device includes a high-voltage startup circuit that allows the power supply to start up under full-load conditions without the need for additional components.
  • Low Standby Power: The NCP1200AD100R2G is designed to achieve low standby power consumption, making it suitable for energy-efficient designs.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the safety and reliability of the power supply by preventing damage during fault conditions.
  • Soft-Skipping Technology: The soft-skipping feature minimizes audible noise and reduces electromagnetic interference (EMI) during low-power operation.
  • Auto-Recovery Overload Protection: The overload protection automatically recovers, which helps to ensure continuous operation after a transient condition.

Applications:

The NCP1200AD100R2G is suitable for a variety of applications, including:

  • AC/DC Adapters
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • Open-Frame Switching Power Supplies

Package and Quality:

This PWM controller is available in a compact PDIP-8 package, providing a space-saving solution for power supply designs. ON Semiconductor's commitment to quality ensures that the NCP1200AD100R2G meets the highest industry standards for performance and reliability.

With its comprehensive set of features and robust design, the ON Semiconductor NCP1200AD100R2G stands out as a top choice for designers looking to create efficient, reliable, and cost-effective power solutions.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8983 $58.3895
160+ $0.7371 $117.9360
245+ $0.7140 $174.9300
335+ $0.6911 $231.5185
435+ $0.6680 $290.5800
580+ $0.5989 $347.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess