EN
  • EN
  • DE

NCP1077STAT3G

Part No NCP1077STAT3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG SWITCHING HV SMPS SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.1V
Supply Voltage - Operating 6.3 V to 10 V
Duty Cycle 69%
Frequency - Switching 65kHz
Power (Watts) 25W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package SOT-223 (TO-261)
Mounting Surface Mount
Win Source Part Number 1081903-NCP1077STAT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1077STAT3G CAD Model

Description

ON Semiconductor NCP1077STAT3G Power Management IC

The ON Semiconductor NCP1077STAT3G is a versatile and efficient power management integrated circuit (PMIC) designed to cater to a wide range of applications, particularly focusing on AC-DC conversion with a fixed frequency, current-mode controller for flyback converters. This high-performance chip integrates a variety of features that make it ideal for compact power supplies that require reliable and consistent operation.

At the heart of the NCP1077STAT3G is a robust switcher capable of delivering up to 700mA of output current, which allows it to drive a sizeable power load. It is designed to operate over a wide input voltage range, accommodating various global voltage standards, and is particularly suited for applications such as auxiliary power supplies and standby power for consumer electronics, home appliances, and industrial systems.

The device features a built-in 65 kHz fixed-frequency oscillator that reduces the external component count, thereby minimizing the overall footprint and simplifying the design process. It also includes a variety of protection mechanisms to ensure long-term reliability and safety. These include overvoltage protection (OVP), overcurrent protection (OCP), and overtemperature protection (OTP), as well as a brown-out detection that safeguards the circuit during low input voltage conditions.

The NCP1077STAT3G's integrated high-voltage startup circuit ensures a quick and efficient power-up sequence, reducing standby power consumption. This feature, combined with the device's excellent power efficiency, makes it an environmentally friendly choice for energy-conscious designs. Additionally, the PMIC supports frequency jittering, which helps to minimize electromagnetic interference (EMI), a critical consideration in modern electronic devices to comply with regulatory standards.

Designed with a compact footprint, the NCP1077STAT3G is available in a surface-mount package, making it suitable for automated manufacturing processes. Its robust design and comprehensive feature set make it a reliable and cost-effective solution for designers looking to create efficient power supplies without compromising on performance or safety.

Overall, the ON Semiconductor NCP1077STAT3G represents a smart choice for engineers who require a high-performance, integrated power management solution that balances efficiency, protection, and ease of use.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3095 $58.9275
110+ $1.0745 $118.1950
170+ $1.0410 $176.9700
230+ $1.0074 $231.7020
300+ $0.9738 $292.1400
400+ $0.8731 $349.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,576 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess