EN
  • EN
  • DE
  • IT

NCP1075STCT3G

Part No NCP1075STCT3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SOT223  /  Converter Offline Flyback Topology 130kHz SOT-223 (TO-261)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.2 V
Supply Voltage - Operating 6.3V ~ 10V
Duty Cycle 68%
Frequency - Switching 130kHz
Power (Watts) 19 W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Mounting SMD (SMT)
Base Product Number NCP1075
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NCP1075STCT3G-OS,NCP1075STCT3GOSCT,NCP1075STCT3GOSDKR,NCP1075STCT3GOSTR,ONSONSNCP1075STCT3G
Standard Package 4,000
Win Source Part Number 1134095-NCP1075STCT3G
Ultra Librarian 3D Model Ultra Librarian NCP1075STCT3G CAD Model

Description

The NCP1075STCT3G is a robust, high-performance AC-DC converter integrated circuit designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This product offers a compact and efficient solution for power supply applications, combining a fixed-frequency current mode controller with a 700 V MOSFET. It is well-suited for a wide range of applications, including but not limited to, battery chargers, standby power supplies, and auxiliary power supplies.

Key Features

  • Integrated 700 V MOSFET: The built-in high-voltage MOSFET allows for reduced external components and simplifies the design process.
  • Current-Mode Control: Provides improved transient response and simplified loop compensation.
  • Frequency Jittering: Reduces EMI signature and helps to meet regulatory standards.
  • Auto-Recovery Overvoltage, Overcurrent, and Overtemperature Protections: Enhances the safety and reliability of the power supply.
  • No-Load Standby Power: Optimized to consume very low power under no-load conditions, aiding in energy conservation.
  • Adjustable Overcurrent Protection: Allows customization to the needs of the specific application.
  • Thermal Shutdown: Offers additional protection by turning off the device if the internal temperature exceeds safe operating limits.

Applications

  • Smart Home Devices
  • Standby and Auxiliary Power Supplies
  • Connected Appliances
  • Green Power Sources (e.g., Solar Inverters)
  • Industrial and Building Automation

Quality and Reliability

ON Semiconductor's NCP1075STCT3G is built with a commitment to quality, ensuring long-term reliability for critical applications. The device is available in a compact TO-220 package, making it easy to integrate into various designs without requiring excessive board space.

Environmental Considerations

The NCP1075STCT3G is designed with environmental responsibility in mind. It complies with ON Semiconductor's green standards, minimizing the ecological footprint by reducing hazardous substances in its construction. This adherence to green principles reflects a modern approach to component design, aligning with the global trend towards sustainability.

You May Also Be Interested in

Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0731 $53.6550
115+ $0.8805 $101.2575
180+ $0.8530 $153.5400
245+ $0.8255 $202.2475
315+ $0.7980 $251.3700
420+ $0.7154 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess