EN
  • EN
  • DE
  • IT

NCP1051P100

Part No NCP1051P100
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CONV PWM UVLO HV 7DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.5 V to 10 V
Duty Cycle 77%
Frequency - Switching 100kHz
Power (Watts) 40W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-PDIP
Mounting Through Hole
Win Source Part Number 140317-NCP1051P100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1051P100 CAD Model

Description

The ON Semiconductor NCP1051P100 is a versatile and robust power integrated circuit that combines a high-performance PWM (Pulse Width Modulation) controller and a power MOSFET into a single monolithic structure. Designed to offer a compact and efficient power conversion solution, this device is ideal for a wide range of applications, including but not limited to, power supplies, battery chargers, and standby power systems.

With an integrated 100kHz oscillator, the NCP1051P100 provides a fixed-frequency current-mode control that facilitates stable operation over a wide range of input voltages and output loads. Its high level of integration simplifies circuit design and reduces the number of external components needed, leading to a reduction in both cost and board space.

The device is capable of handling input voltages up to 265VAC, making it suitable for global use in both consumer and industrial applications. It also features a range of built-in protection mechanisms, including undervoltage lockout (UVLO), overtemperature shutdown, and frequency jittering, which enhance the reliability and longevity of the end product by safeguarding it against various fault conditions.

The NCP1051P100 also boasts an adjustable output voltage, providing designers with the flexibility to tailor the output to meet the specific needs of their application. This adaptability, combined with its high efficiency and low standby power consumption, makes it an environmentally friendly choice that can help reduce energy usage and meet stringent energy efficiency standards.

ON Semiconductor's commitment to quality ensures that the NCP1051P100 is a reliable and high-performing component suitable for a variety of power management tasks. Whether you're designing a new power supply or looking to enhance the efficiency of an existing system, the NCP1051P100 offers a powerful solution that can help you achieve your design objectives with ease.

Key Features:

  • Integrated PWM Controller and Power MOSFET
  • Wide Input Voltage Range up to 265VAC
  • Fixed-Frequency Current-Mode Control
  • Built-in Protection Mechanisms
  • Adjustable Output Voltage
  • High Efficiency and Low Standby Power Consumption

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Microsemi Corporation
IC OFFLINE SWITCH
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $3.6531
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.4644
Diodes Incorporated
IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.2044
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess