EN
  • EN
  • DE

NCP1050ST44T3G

Part No NCP1050ST44T3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CONV PWM UVLO HV SOT223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.5 V to 10 V
Duty Cycle 77%
Frequency - Switching 44kHz
Power (Watts) 40W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-223
Mounting Surface Mount
Win Source Part Number 1081883-NCP1050ST44T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1050ST44T3G CAD Model

Description

ON Semiconductor NCP1050ST44T3G Product Overview

The NCP1050ST44T3G is a versatile and robust power management integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is specifically tailored for applications requiring a compact, efficient, and reliable solution for AC-DC conversion.

Key Features

  • Integrated Power Switch: The NCP1050ST44T3G incorporates a high-voltage power switch, providing a streamlined solution for power supplies.
  • Wide Input Voltage Range: This IC is capable of handling a broad range of input voltages, making it adaptable to various global power standards.
  • Fixed Frequency Operation: Operating at a fixed frequency, the device ensures consistent performance and simplifies the design of the magnetic components.
  • Current Mode Control: The current mode control provides excellent output regulation and fast transient response, which is essential for maintaining stable operation under varying load conditions.
  • Over-Temperature Protection: The built-in over-temperature protection feature safeguards the IC from thermal stress, enhancing its reliability and lifespan.
  • Low Standby Power: Designed to consume minimal power in standby mode, the NCP1050ST44T3G is ideal for energy-efficient applications.

Applications

The NCP1050ST44T3G is suitable for a wide array of applications, particularly where space and power efficiency are critical. It is commonly used in:

  • AC-DC Adapters
  • Standby and Auxiliary Power Supplies
  • Battery Chargers
  • Small Home Appliances
  • Smart Meters

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NCP1050ST44T3G is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements for industrial and consumer electronic applications. Its robust design ensures that it operates reliably over a wide temperature range, making it a trusted choice for designers and engineers looking for a dependable power management solution.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1234 $61.7870
130+ $0.9218 $119.8340
195+ $0.8930 $174.1350
270+ $0.8642 $233.3340
350+ $0.8355 $292.4250
465+ $0.7489 $348.2385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess