EN
  • EN
  • DE

NCP1028P100G

Part No NCP1028P100G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT HV 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.2 V to 10 V
Duty Cycle 80%
Frequency - Switching 100kHz
Power (Watts) 25W
Fault Protection Over Power, Short Circuit
Control Operating Temperature 0°C to 125°C (TJ)
Case / Package 7-PDIP
Mounting Through Hole
Win Source Part Number 059931-NCP1028P100G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1028P100G CAD Model

Description

The NCP1028P100G is a versatile and robust Power Management Integrated Circuit (PMIC) designed by ON Semiconductor, offering an efficient and compact solution for power supply applications. This high-performance component is tailored to meet the stringent requirements of switch-mode power supplies (SMPS), particularly in consumer electronics, such as set-top boxes, DVD players, and small appliances.

Key Features

  • Integrated High-Voltage Switch: The NCP1028P100G incorporates a fixed-frequency current-mode controller with a 100 kHz switching frequency, coupled with a high-voltage MOSFET in a single package. This integration simplifies design and reduces external component count.
  • Adjustable Overcurrent Protection: It offers adjustable peak current limit, ensuring robust overcurrent protection tailored to the specific needs of the application.
  • Auto-Recovery Overvoltage Protection: The device provides an auto-recovery overvoltage protection feature that shields the downstream circuitry from high voltage transients.
  • Frequency Jittering: Frequency jittering helps in reducing electromagnetic interference (EMI), thereby easing the EMI filter requirements and ensuring compliance with regulatory standards.
  • Internal Ramp Compensation: The PMIC comes with built-in ramp compensation, which is essential for stable operation over a wide range of output loads.

Applications

The NCP1028P100G is ideal for a variety of applications where efficient power conversion and compact design are crucial. Its ability to provide a stable and reliable power supply makes it suitable for:

  • AC-DC adapters for consumer electronics
  • Offline battery chargers
  • Auxiliary power supplies for PCs and servers
  • Small appliances and smart home devices

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The NCP1028P100G adheres to various environmental standards, ensuring that it is compliant with RoHS directives and is lead-free. Additionally, ON Semiconductor's quality management system ensures that each component meets rigorous reliability and performance standards.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess