EN
  • EN
  • DE

NCP1010ST130T3

Part No NCP1010ST130T3
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Supply (Vcc/Vdd) 8.5V ~ 10V
Duty Cycle 67%
Frequency - Switching 130kHz
Power (Watts) 19 W
Fault Protection Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Mounting Type Surface Mount
Base Product Number NCP1010
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647198-NCP1010ST130T3
Ultra Librarian 3D Model Ultra Librarian NCP1010ST130T3 CAD Model

Description

ON Semiconductor NCP1010ST130T3: Self-Supplied Monolithic Switcher for High-Efficiency Power Supplies

The ON Semiconductor NCP1010ST130T3 is a highly integrated power switching regulator that combines a fixed-frequency current-mode controller with a 700 V MOSFET. Designed for compact and robust power supplies, the NCP1010ST130T3 offers a complete solution for efficient and reliable power conversion in a variety of applications, including auxiliary power supplies, standby power for TVs and monitors, battery chargers, and more.

Key Features:

  • Integrated 700 V MOSFET: The device integrates a high-voltage power MOSFET, allowing it to handle high input voltages and provide a robust power supply solution.
  • Fixed-Frequency Operation: With a fixed switching frequency of 130 kHz, the NCP1010ST130T3 ensures predictable performance and simplifies the design of the magnetic components.
  • Self-Supplied: This switcher does not require an auxiliary bias winding, simplifying the power supply design and reducing overall component count.
  • Auto-Recovery Internal Overload Protection: The device features built-in overload protection that automatically recovers, enhancing system reliability.
  • Frequency Jittering: To minimize EMI emissions, the NCP1010ST130T3 incorporates frequency jittering, making it suitable for applications sensitive to electromagnetic interference.
  • Short-Circuit Protection: The switcher is equipped with short-circuit protection to safeguard the device and the load in the event of a fault condition.
  • Low Standby Power: The NCP1010ST130T3 is designed to consume minimal power in standby mode, making it ideal for energy-saving applications.

Applications:

The versatility of the NCP1010ST130T3 makes it an excellent choice for a wide range of power supply applications. Its high level of integration and protection features are particularly well-suited for:

  • AC-DC adapters for cell phones and personal electronics
  • Standby and auxiliary power supplies for home appliances and consumer electronics
  • LED lighting drivers
  • Offline battery chargers

The NCP1010ST130T3 from ON Semiconductor represents a compact, efficient, and reliable solution for designers looking to create high-performance power supplies with minimal external components. Its robust feature set ensures that end products meet the necessary performance and safety standards while maintaining energy efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess