EN
  • EN
  • DE

NCP1001P

Part No NCP1001P
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT PWM UVLO HV 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback, Forward
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.5 V to 10 V
Duty Cycle 72%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Temperature
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 141711-NCP1001P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1001P CAD Model

Description

ON Semiconductor NCP1001P - Monolithic High-Voltage Gated Oscillator Power Switching Regulator

The ON Semiconductor NCP1001P represents a significant leap in integrated circuit technology, designed to deliver a compact and efficient power management solution. This versatile component integrates a fixed-frequency current-mode controller with a 700 V MOSFET. Aimed at low-power applications, it is an ideal choice for auxiliary and standby power supplies in a wide range of electronic products.

The NCP1001P offers a unique combination of features that enhance both performance and reliability. Its internal circuitry is optimized for low power consumption, making it a perfect fit for energy-sensitive designs. With a built-in frequency jittering sequence, the NCP1001P reduces electromagnetic interference (EMI), allowing for smoother operation and compliance with regulatory standards.

This component operates using a peak current control method which ensures consistent performance across various conditions. It also boasts a built-in Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Undervoltage Lockout (UVLO) features. These protective measures safeguard the device and the system it powers against a range of potential faults, contributing to the longevity and durability of the end product.

The NCP1001P is housed in a PDIP-7 package, which provides a compact footprint while allowing for adequate heat dissipation. Its high-voltage capability allows direct connection to the rectified mains, eliminating the need for a stand-alone switcher, thereby reducing the overall bill of materials and simplifying the power supply design.

ON Semiconductor's commitment to quality and performance is evident in the NCP1001P. It is an excellent choice for designers looking to create efficient, reliable, and cost-effective power solutions for their products. Whether it's for powering small home appliances, office equipment, or industrial control systems, the NCP1001P delivers the performance and features necessary to meet the demands of modern electronic devices.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1538 $61.5380
23+ $5.0497 $116.1431
36+ $4.8926 $176.1336
49+ $4.7343 $231.9807
64+ $4.5761 $292.8704
85+ $4.1026 $348.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess