EN
  • EN
  • DE

NCN8024DWR2G

Part No NCN8024DWR2G
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28SOIC / Smart Card Reader, Writer Interface 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Applications Smart Card Reader, Writer
Voltage - Supply 5V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number NCN8024
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 250263-NCN8024DWR2G
Ultra Librarian 3D Model Ultra Librarian NCN8024DWR2G CAD Model

Description

ON Semiconductor NCN8024DWR2G Interface Controller

The NCN8024DWR2G from ON Semiconductor is a highly integrated interface controller designed to facilitate seamless communication in automotive and industrial applications. This robust component is part of ON Semiconductor's extensive portfolio of interface devices, offering a reliable solution for system designers looking to enhance connectivity and control within their electronic systems.

At the heart of the NCN8024DWR2G is a sophisticated transceiver system that supports LIN (Local Interconnect Network) bus communication protocols. LIN is a popular serial network protocol used for connecting intelligent sensors and actuaries in vehicles, making the NCN8024DWR2G an essential component in automotive electronics for functions such as mirror adjustment, seat positioning, and climate control.

The device comes in a compact SOIC-8 package, making it suitable for space-constrained applications while providing robust functionality. It operates over a broad temperature range, ensuring reliability and performance in harsh environments typically found in industrial and automotive settings.

Key features of the NCN8024DWR2G include:

  • Integrated LIN transceiver compliant with LIN 2.x and SAE J2602
  • Wide operating voltage range, catering to various application requirements
  • Low standby current, contributing to energy efficiency
  • Thermal shutdown protection, ensuring the device operates within safe temperature limits
  • Electrostatic discharge (ESD) protection, enhancing the durability of the component

The NCN8024DWR2G is also equipped with wake-up functionality, allowing devices in a dormant state to be activated when communication is required, thus optimizing power consumption. This feature is particularly beneficial in battery-powered applications where energy conservation is critical.

With its combination of advanced features, the NCN8024DWR2G from ON Semiconductor is an excellent choice for designers looking to implement a reliable and efficient communication interface in their automotive or industrial products. Its adherence to industry standards, coupled with ON Semiconductor's commitment to quality, makes the NCN8024DWR2G a trusted component for your next project.

You May Also Be Interested in

VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6698 $50.0940
75+ $1.3701 $102.7575
115+ $1.3273 $152.6395
160+ $1.2845 $205.5200
205+ $1.2417 $254.5485
270+ $1.1132 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess