EN
  • EN
  • DE

NCL30105DR2G

Part No NCL30105DR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type Linear
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 10V
Voltage - Supply (Max) 22V
Frequency 500kHz
Dimming Analog, PWM
Applications Backlight, Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCL30105
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647174-NCL30105DR2G
Ultra Librarian 3D Model Ultra Librarian NCL30105DR2G CAD Model

Description

Product Overview: NCL30105DR2G

The NCL30105DR2G is a cutting-edge LED driver integrated circuit (IC) produced by ON Semiconductor, a renowned leader in energy-efficient innovations. This high-performance device is designed to drive constant current for LED lighting, making it an ideal choice for a wide range of applications including residential lighting, architectural lighting, and commercial lighting systems.

Key Features

  • Precision Current Regulation: The NCL30105DR2G offers exceptional current regulation which ensures consistent illumination and prolongs the life of the LEDs.
  • High Efficiency: With its energy-efficient design, the device maximizes power conversion, reducing heat generation and lowering energy costs.
  • Dimming Capability: It supports both analog and PWM dimming, offering flexibility to achieve the desired brightness levels and energy savings.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation and reliability.
  • Wide Input Voltage Range: It can accommodate a broad range of input voltages, making it versatile for use in various electrical environments.

Applications

The NCL30105DR2G is suitable for a diverse array of lighting applications. Its reliable performance and power efficiency make it perfect for:

  • LED Bulbs and Tubes
  • Downlights and Ceiling Lights
  • Street Lighting
  • Portable and Emergency Lighting
  • Decorative and Accent Lighting

Technical Specifications

Here are some of the technical specifications of the NCL30105DR2G:

  • Package: SOP-8
  • Output Current: Adjustable
  • Switching Frequency: Up to 500 kHz
  • Operating Temperature Range: -40°C to +125°C

Product Quality and Support

ON Semiconductor is committed to delivering high-quality products. The NCL30105DR2G is manufactured to meet stringent quality standards, ensuring performance and durability. Customers can also expect excellent technical support and resources to facilitate product integration and usage.

In summary, the NCL30105DR2G from ON Semiconductor is a reliable and efficient solution for driving LEDs with precision. Its robust design, versatile features, and energy-saving capabilities make it a top choice for designers and engineers looking to enhance their lighting systems.

You May Also Be Interested in

Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7002 $52.5150
175+ $0.5746 $100.5550
270+ $0.5566 $150.2820
375+ $0.5387 $202.0125
485+ $0.5207 $252.5395
645+ $0.4668 $301.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess