EN
  • EN
  • DE

NCL30088DDR2G

Part No NCL30088DDR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL 8SOIC / LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr onsemi
Package Tape & Reel
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 8.8V
Voltage - Supply (Max) 20V
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCL30088
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NCL30088DDR2G-OS,ONSONSNCL30088DDR2G,NCL30088DDR2GOSCT,NCL30088DDR2GOSTR,NCL30088DDR2GOSDKR
Standard Package 2,500
Win Source Part Number 980534-NCL30088DDR2G
Ultra Librarian 3D Model Ultra Librarian NCL30088DDR2G CAD Model

Description

The NCL30088DDR2G from ON Semiconductor is a cutting-edge LED driver integrated circuit (IC) designed to provide efficient and reliable operation for lighting applications. This IC is a perfect solution for driving high-brightness LEDs with constant current, which is essential for maintaining consistent light output and maximizing the lifespan of the LEDs.

With its advanced features, the NCL30088DDR2G offers precise current regulation and a wide input voltage range, making it versatile for various lighting scenarios. Its built-in protection mechanisms ensure that both the LED driver and the LEDs themselves are safeguarded against potential damage caused by conditions such as overcurrent, overvoltage, and thermal overload.

Key Features:

  • High Efficiency: The IC is designed to achieve high efficiency, which is crucial for reducing energy consumption and heat generation in LED lighting applications.
  • Dimming Capability: It supports both analog and PWM dimming, allowing for smooth and flexible control over the brightness of the LEDs.
  • Wide Input Voltage Range: The device can operate across a broad range of input voltages, accommodating different power supplies and fluctuations in power.
  • Current Regulation: Precise current regulation ensures consistent lighting performance and protects LEDs from variations that could lead to reduced lifespan or performance.
  • Protection Features: Built-in protections for overcurrent, overvoltage, and thermal conditions help to prevent damage to the IC and connected components.
  • Compact Size: The NCL30088DDR2G comes in a compact package, making it suitable for space-constrained applications.

Designed for a wide range of LED lighting solutions, the NCL30088DDR2G is ideal for use in residential, commercial, and industrial environments. Whether it's for general lighting, architectural lighting, or specialized applications such as emergency lighting, this LED driver IC from ON Semiconductor is engineered to deliver top performance while ensuring energy efficiency and reliability.

With ON Semiconductor's commitment to quality and innovation, the NCL30088DDR2G represents a smart choice for manufacturers and designers looking to create advanced, energy-efficient lighting systems that stand the test of time.

You May Also Be Interested in

Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7794 $58.4550
185+ $0.6396 $118.3260
280+ $0.6195 $173.4600
390+ $0.5996 $233.8440
500+ $0.5796 $289.8000
670+ $0.5197 $348.1990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,969 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess