EN
  • EN
  • DE

NCL30086BHDR2G

Part No NCL30086BHDR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR OFFL PWM 10SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 10-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-SOP (0.154", 3.90mm Width)
Case / Package 10-SOIC
Family Name NCL30086
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCL30086BHDR2GOSCT, 488-NCL30086BHDR2GTR, NCL30086BHDR2GOSDKR, NCL30086BHDR2GOSTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886842-NCL30086BHDR2G
Ultra Librarian 3D Model Ultra Librarian NCL30086BHDR2G CAD Model

Description

The ON Semiconductor NCL30086BHDR2G is a highly efficient, precision-engineered LED driver IC designed to meet the rigorous demands of modern lighting applications. This versatile driver is part of ON Semiconductor's extensive portfolio of energy-efficient solutions, specifically tailored for AC-DC power conversion in solid-state lighting systems.

Key Features

  • High Performance: The NCL30086BHDR2G offers exceptional performance with features such as quasi-resonant operation, which ensures high efficiency and minimal EMI noise, making it suitable for both commercial and residential lighting.
  • Flexibility: It supports a wide range of input voltages, accommodating various global power standards and making it a versatile choice for multiple applications.
  • Dimming Capability: The IC integrates a sophisticated dimming control that is compatible with leading-edge and trailing-edge dimmers, providing smooth and flicker-free dimming performance.
  • Protection Features: It includes multiple protection features such as overvoltage, overcurrent, and overtemperature protection, ensuring long-term reliability and safety of the lighting system.
  • Compact Design: The device comes in a compact SOIC-16 package, which allows for a smaller PCB footprint and reduced system size, beneficial in space-constrained applications.

Applications

The NCL30086BHDR2G is suitable for a broad range of lighting applications, including:

  • Residential and commercial LED lighting
  • Architectural lighting
  • Smart lighting systems
  • Outdoor and street lighting

Technical Specifications

Parameter Value Package Type SOIC-16 Input Voltage Range Wide Range Dimming Control Compatible with Leading/Trailing Edge Dimmers Protection Features OVP, OCP, OTP

The ON Semiconductor NCL30086BHDR2G LED driver is an ideal solution for manufacturers looking to enhance the efficiency, reliability, and user experience of their lighting products. Its advanced features and robust design ensure optimal performance in a variety of lighting scenarios, making it a top choice for industry professionals.

You May Also Be Interested in

Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1987 $53.9415
105+ $0.9836 $103.2780
160+ $0.9528 $152.4480
220+ $0.9221 $202.8620
285+ $0.8914 $254.0490
380+ $0.7991 $303.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess