EN
  • EN
  • DE

NCL30002DR2G

Part No NCL30002DR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 10.2V
Voltage - Supply (Max) 20V
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCL30002
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647172-NCL30002DR2G
Ultra Librarian 3D Model Ultra Librarian NCL30002DR2G CAD Model

Description

The ON Semiconductor NCL30002DR2G is a highly integrated and efficient PWM controller designed specifically for LED lighting applications. This advanced semiconductor solution is ideal for driving high-brightness LEDs with precise current control, ensuring consistent light output and enhancing the longevity of lighting systems.

Key Features

  • High Efficiency: The NCL30002DR2G is optimized for low standby power and high efficiency, making it suitable for energy-saving applications.
  • Adjustable Output Current: It offers flexibility in controlling the LED current, which allows for fine-tuning of lighting levels and is particularly useful in dimmable lighting applications.
  • Wide Input Voltage Range: This device supports a broad input voltage range, accommodating various power supplies and ensuring compatibility with different LED configurations.
  • CrCM and DCM Operations: The controller operates in both Critical Conduction Mode (CrCM) and Discontinuous Conduction Mode (DCM), providing excellent performance across a wide range of line and load conditions.
  • Protection Features: It includes multiple protection features such as overvoltage, overcurrent, and thermal shutdown to safeguard the system against fault conditions and extend product life.

Applications

The NCL30002DR2G is suitable for a wide array of lighting applications, including:

  • Residential and commercial LED lighting
  • Street lighting
  • Architectural lighting
  • LED backlighting systems

Product Specifications

Parameter Value
Topology Quasi-Resonant
Input Voltage Up to 265 VAC
Output Current Adjustable
Package / Case SOIC-16
Operating Temperature -40°C to +125°C

The NCL30002DR2G from ON Semiconductor stands out as a robust and versatile solution for modern LED lighting systems, providing energy efficiency, reliability, and adaptability to meet the demands of a wide variety of lighting applications.

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3793 $62.0685
105+ $1.1318 $118.8390
160+ $1.0965 $175.4400
220+ $1.0611 $233.4420
285+ $1.0256 $292.2960
380+ $0.9196 $349.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess