EN
  • EN
  • DE

NCD57252DWR2G

Part No NCD57252DWR2G
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description ISOLATED DUAL-CHANNEL IGBT/MOSFE / 6.5A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer onsemi
Packaging Reel - TR
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 80ns, 80ns
Pulse Width Distortion (Max) 10ns
Rise / Fall Time (Typ) 12ns, 10ns
Current - Output High, Low 6.5A, 6.5A
Current - Peak Output 6.5A
Voltage - Output Supply 32V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency VDE
Base Product Number NCD57252
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCD57252DWR2GDKR,488-NCD57252DWR2GCT,488-NCD57252DWR2GTR
Standard Package 1,000
Win Source Part Number 1323568-NCD57252DWR2G
Ultra Librarian 3D Model Ultra Librarian NCD57252DWR2G CAD Model

Description

ON Semiconductor NCD57252DWR2G Overview

The NCD57252DWR2G is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of ON Semiconductor's extensive portfolio of power management products, specifically tailored for advanced power supply applications.

Key Features

  • High Current Capability: The NCD57252DWR2G is capable of handling high current loads, making it suitable for demanding applications that require robust power delivery.
  • Efficiency: Designed with efficiency in mind, this IC helps reduce power loss and improves overall system efficiency, which is critical for energy-sensitive applications.
  • Thermal Management: The device includes features for superior thermal management, ensuring reliable operation even under high temperature conditions.
  • Durability: ON Semiconductor's commitment to quality means that the NCD57252DWR2G is built to last, with a design that can withstand the rigors of daily use in industrial environments.
  • Compact Footprint: The compact size of the NCD57252DWR2G allows for its integration into systems where space is at a premium, without sacrificing performance.

Applications

The versatile nature of the NCD57252DWR2G makes it an ideal choice for a variety of applications, including:

  • DC-DC power supplies
  • Telecommunication equipment
  • Server and storage systems
  • Industrial and automation systems
  • Electric vehicles and charging stations

Technical Specifications

The NCD57252DWR2G boasts an impressive array of technical specifications that ensure its performance in a wide range of applications. Some of these specifications include:

  • Input voltage range tailored for flexibility in various system designs
  • High switching frequency to optimize size and efficiency of associated components
  • Integrated protection features to safeguard against overcurrent, overvoltage, and thermal overload conditions

Conclusion

ON Semiconductor's NCD57252DWR2G is a testament to the company's dedication to providing innovative, reliable, and high-quality power management solutions. Its combination of efficiency, power handling capability, and compact design makes it an excellent choice for engineers looking to enhance the performance and reliability of their power supply systems.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4285 $51.4275
36+ $2.8132 $101.2752
56+ $2.7253 $152.6168
76+ $2.6373 $200.4348
99+ $2.5494 $252.3906
132+ $2.2857 $301.7124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess