EN
  • EN
  • DE

NCA-ONA10IVUCX

Part No NCA-ONA10IVUCX
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 16W 30WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000271-NCA-ONA10IVUCX
Manufacturer onsemi
Category Integrated Circuits (ICs) -Linear -Amplifiers -Audio Amplifiers
Type Class D
Package Tape & Reel (TR) \Cut Tape (CT)
Voltage - Supply 1.62V ~ 1.98V
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 30-WLCSP (2.89x2.31)
Package / Case 30-UFBGA, WLCSP
Ultra Librarian 3D Model Ultra Librarian NCA-ONA10IVUCX CAD Model

Description

Product Overview: NCA-ONA10IVUCX by ON Semiconductor

Introducing the NCA-ONA10IVUCX, a state-of-the-art product from ON Semiconductor, designed to cater to the demanding needs of modern electronics. This innovative component is engineered to provide exceptional performance, reliability, and efficiency for a wide range of applications.

Key Features

  • High Integration: The NCA-ONA10IVUCX is a highly integrated device that combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Energy Efficiency: With energy efficiency at its core, this product is tailored for applications where power consumption is critical. It ensures minimal energy waste and supports eco-friendly operation.
  • Robust Performance: Built to withstand harsh conditions, the NCA-ONA10IVUCX offers reliable performance even in extreme temperatures and under varying voltage conditions.
  • Advanced Technology: Utilizing ON Semiconductor's cutting-edge technology, this product delivers top-notch functionality that meets the requirements of the most advanced electronic systems.

Applications

The versatility of the NCA-ONA10IVUCX makes it suitable for a broad spectrum of applications. It is an ideal choice for:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Communication devices

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NCA-ONA10IVUCX is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the highest standards. Customers can trust this product for its long-term reliability and consistent performance.

Technical Support and Resources

ON Semiconductor provides comprehensive technical support for the NCA-ONA10IVUCX. Detailed datasheets, application notes, and design resources are available to assist engineers in integrating this product into their projects seamlessly. ON Semiconductor's expert team is also on hand to provide guidance and answer any technical queries.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess