EN
  • EN
  • DE

NC7WV04L6X

Part No NC7WV04L6X
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP 6MICROPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 7WV
Package Tape & Reel
Product Status Obsolete
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 0.9V ~ 3.6V
Current - Quiescent (Max) 900 nA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 0.7V ~ 0.8V
Input Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 3ns @ 3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 6-MicroPak
Package / Case 6-UFDFN
Base Product Number 7WV04
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646901-NC7WV04L6X
Ultra Librarian 3D Model Ultra Librarian NC7WV04L6X CAD Model

Description

ON Semiconductor NC7WV04L6X: Ultra High-Speed Dual Inverter

The NC7WV04L6X from ON Semiconductor is a high-performance, dual inverter integrated circuit designed for applications requiring ultra high-speed logic operations. This tiny yet powerful component is part of ON Semiconductor's extensive range of logic devices and is specifically engineered to meet the demands of today's advanced digital systems.

The device features two independent inverters, making it a versatile choice for a variety of logic inversion tasks. It is fabricated with advanced silicon gate CMOS technology which ensures that the NC7WV04L6X achieves exceptional speed performance while maintaining low power consumption. This combination of speed and efficiency makes it ideal for portable and battery-powered applications where power conservation is critical.

Key Features:

  • Operating Voltage Range: The NC7WV04L6X operates at a voltage range of 1.65V to 5.5V, allowing for flexible integration into mixed-voltage systems.
  • High-Speed Operation: With propagation delay times significantly lower than traditional CMOS inverters, this device ensures rapid signal processing for high-speed applications.
  • Power Down High-Impedance Inputs: The inputs include a power down high-impedance feature that minimizes power consumption when the device is not in active use.
  • Over-Voltage Tolerance: Inputs can tolerate voltages up to 5.5V, independent of the supply voltage, providing additional protection against voltage spikes.
  • Ultra-Small MicroPak™ Packaging: The NC7WV04L6X comes in ultra-small MicroPak™ packaging, which is optimal for space-constrained applications.

Applications:

The ON Semiconductor NC7WV04L6X is suited for a broad range of applications, including but not limited to:

  • Portable and handheld devices
  • High-speed data processing systems
  • Telecommunications infrastructure
  • Servers and networking equipment
  • Consumer electronics

In summary, the NC7WV04L6X dual inverter from ON Semiconductor offers designers a high-speed, low-power solution for a wide array of electronic products. Its robust design and versatile features ensure reliable performance in the most demanding situations.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5572 $50.1480
220+ $0.4572 $100.5840
340+ $0.4429 $150.5860
470+ $0.4286 $201.4420
605+ $0.4143 $250.6515
810+ $0.3715 $300.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,035 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess