EN
  • EN
  • DE

NC7SZ14FHX

Part No NC7SZ14FHX
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP 6MICROPAK2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Inverter IC 1 Channel Schmitt Trigger 6-MicroPak2™
Manufacturer ON Semiconductor
Series 7SZ
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-MicroPak2™
Family Name NC7SZ14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NC7SZ14FHX-ND, NC7SZ14FHXDKR, NC7SZ14FHXCT, NC7SZ14FHXTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886831-NC7SZ14FHX
Ultra Librarian 3D Model Ultra Librarian NC7SZ14FHX CAD Model

Description

ON Semiconductor NC7SZ14FHX: Ultra-High Speed UHS Inverter

The ON Semiconductor NC7SZ14FHX is a high-performance, ultra-high-speed CMOS inverter fabricated with silicon gate CMOS technology. It is designed to deliver the most efficient performance for a wide range of applications that require logic inversion, with an emphasis on space-constrained environments due to its tiny footprint. The product belongs to the 7SZ series, which is known for its low power consumption and high speed.

Key Features

  • High-Speed Operation: This inverter operates at a voltage range of 1.65 to 5.5V, ensuring compatibility with low-voltage applications while still providing the ability to interface with standard 5V logic levels.
  • Power-Off Disable Outputs: It features power-off disable outputs that allow live insertion without damaging the device or the need to power down the system.
  • Ultra-Small Package: The NC7SZ14FHX comes in an ultra-small MicroPak™ package, making it ideal for portable electronics where space is at a premium.
  • Low Static Power Consumption: The inverter's sub-microampere static power consumption is beneficial for battery-powered devices, helping to extend battery life and reduce energy usage.
  • High Noise Immunity: It is characterized by a balanced output drive with high noise immunity, ensuring stable performance in noisy environments.

Applications

  • Portable electronics
  • Logic level translation
  • Battery management
  • Data transmission
  • Signal processing

The NC7SZ14FHX is a versatile component that can be used in a variety of digital circuits. Its high-speed operation makes it suitable for fast logic operations, while its low power consumption and small size are perfect for portable and battery-operated devices. Whether you are designing a new product or updating an existing one, the ON Semiconductor NC7SZ14FHX inverter is an excellent choice for reliable and efficient logic inversion.

Overall, the NC7SZ14FHX from ON Semiconductor is a testament to modern semiconductor design, offering both performance and practicality for today's electronic devices.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1298 $57.7610
1,085+ $0.1066 $115.6610
1,680+ $0.1033 $173.5440
2,315+ $0.0999 $231.2685
2,995+ $0.0966 $289.3170
4,000+ $0.0866 $346.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess