EN
  • EN
  • DE

NC7SZ04P5X-L22057

Part No NC7SZ04P5X-L22057
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001172-NC7SZ04P5X-L22057
Manufacturer onsemi
Category Integrated Circuits (ICs)- Logic -Gates and Inverters
Series 7SZ
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C
Base Product Number 7SZ04
Product Status Active
Ultra Librarian 3D Model Ultra Librarian NC7SZ04P5X-L22057 CAD Model

Description

The NC7SZ04P5X-L22057 is a high-performance, single-gate inverter from ON Semiconductor's TinyLogic UHS (Ultra High-Speed) series. This advanced logic inverter is designed to meet the needs of modern high-speed computing and data processing applications. With its ultra-small footprint and low power consumption, it is an ideal choice for space-constrained designs such as smartphones, tablets, and wearable technology.

Key Features

  • High Speed: The device offers exceptionally fast propagation delays, making it suitable for high-speed applications.
  • Low Power Consumption: It operates with minimal power dissipation, which is critical for battery-powered devices.
  • Ultra-Small Package: The NC7SZ04P5X-L22057 comes in a SC-70, 5-lead SOT-353 package, which is one of the smallest packages available for logic devices.
  • Wide Operating Voltage Range: It can function across a wide voltage range of 1.65V to 5.5V, providing design flexibility for various operating conditions.
  • High Output Drive: Despite its small size, the device can drive loads with relatively high current requirements.
  • Temperature Tolerant: The inverter operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in extreme conditions.

Applications

The NC7SZ04P5X-L22057 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • High-speed data processing systems
  • Signal conditioning and buffering
  • Logic level translation
  • Control logic in various embedded systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NC7SZ04P5X-L22057 is manufactured with rigorous standards, ensuring high reliability and performance for critical applications. The device is also compliant with RoHS and Green standards, reflecting ON Semiconductor's dedication to environmental sustainability.

For detailed specifications, technical documentation, and design resources, engineers and designers should consult the official ON Semiconductor website or contact their local ON Semiconductor sales office.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1674 $58.5900
845+ $0.1374 $116.1030
1,305+ $0.1331 $173.6955
1,795+ $0.1288 $231.1960
2,320+ $0.1245 $288.8400
3,110+ $0.1116 $347.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess