The NC7ST86M5 is a high-speed, single two-input exclusive OR gate from ON Semiconductor. This compact and efficient device is designed to operate with a power supply range of 4.5V to 5.5V, making it an ideal choice for a wide array of digital applications. Its small footprint and low power consumption are perfect for portable and battery-powered devices.
Key Features
- Technology: CMOS (Complementary Metal-Oxide-Semiconductor)
- Logic Type: 2-Input Exclusive OR (XOR) Gate
- Package: SOT-23-5, a compact surface-mount package that is suitable for automated assembly processes and space-constrained applications.
- Voltage Range: Operates from 4.5V to 5.5V, providing compatibility with TTL logic levels.
- Speed: Fast propagation delay times, ensuring high-speed operation for critical applications.
- Power Consumption: Low static power consumption and minimal dynamic power dissipation, contributing to energy efficiency in electronic systems.
- Temperature Range: Designed to function over an industrial temperature range, making it reliable in various operating conditions.
Applications
The NC7ST86M5 is versatile and can be used in a variety of digital circuits. Its applications include:
- Data processing
- Signal gating
- Parity generators and checkers
- Function generators
- Logical comparators
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the NC7ST86M5 is no exception. It is produced under strict quality control measures and is designed to meet or exceed industry standards for performance and reliability. Users can trust this component for critical and long-term applications.
Environmental Compliance
Compliant with RoHS (Restriction of Hazardous Substances), the NC7ST86M5 is manufactured with the environment in mind. The device is free from lead and other hazardous materials, making it a responsible choice for electronic designers who are concerned about the environmental impact of their products.